Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0419
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
No stock
|
Buy Now | |
TTI Europe
from US$0.0460
|
945,000
in stock
|
Buy Now | |
Rutronik
from US$0.0419
|
168,000
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
27,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0434
|
3,480
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
3,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
36,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
from US$0.06
|
-
|
Buy Now | |
Farnell
from US$0.07
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 400V |
---|---|
Forward Current If(AV) | 1.5A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.1V |
Reverse Recovery Time trr Max | 1.8µs |
Diode Case Style | DO-219AB |
RoHS Compliant | Yes |
1.5A 400V DO219AB | TTI Europe |
SI-DIODE 0,7A 400V SMF DO219AB | Rutronik |
S07G Series 400 V 1.5 A Surface Mount Glass Passivated Rectifier - DO-219AB | Future Electronics |
Diode: rectifying | Transfer Multisort Elektronik |
Diode Small Signal Switching 400V 1.5A 2-Pin DO-219AB T/R | Avnet America |
SWITCHING DIODE GENPURP SMF DO219-e3 | RS |
Rectifier, Single, 1.5A, 400V, Do-219Ab | Newark Electronics |
DIODE, SWITCHING, DO219 | Farnell |
Where can I find additional details, specifications and documents for a S07G-GS08?
Additional datasheets, footprints and schematics for S07G-GS08 are listed on our Part Details page. You can also find images and similar parts to S07G-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S07G-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S07G-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S07G-GS08 fall under?
The S07G-GS08 is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to S07G-GS08 when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S07G-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the S07G-GS08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S07G-GS08 have stock available?
Authorised distributors including TTI Europe, Rutronik, Future Electronics, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for S07G-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S07G-GS08 often in real-time on the comparison pages.
What if I can't find stock of S07G-GS08?
You can fill out our help required form which you can use to request a quote for S07G-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.