Status: | Unknown |
---|---|
Series: | S07B Series |
RoHS: | Unknown |
Prices starting from US$0.0420
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
No stock
|
Buy Now | |
TTI Europe
from US$0.05
|
39,000
in stock
|
Buy Now | |
Distrelec
from US$0.10
|
29,022
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
3,904
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0420
|
1,995
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
element14
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
from US$0.06
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 700mA |
Diode Configuration | Single |
Forward Voltage VF Max | 1.1V |
Reverse Recovery Time trr Max | 1.8µs |
Forward Surge Current Ifsm Max | 25A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-219AB |
No. of Pins | 2Pins |
Product Range | S07B Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | Lead (15-Jan-2019) |
Diode Type | Standard Recovery |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
1.5A 100V DO219AB | TTI Europe |
Vishay Standard Recovery Rectifier Diode 100V 1.5A DO-219AB | Distrelec |
Diode, Switching, 100V, 0.7A.do-219Ab | Newark Electronics |
Diode: rectifying | Transfer Multisort Elektronik |
S07 Series 100 V 700 mA Standard Recovery Rectifier -DO-219AB (SMF) | Future Electronics |
Diode Small Signal Switching 100V 1.5A 2-Pin DO-219AB T/R | Avnet America |
DIODE, SWITCH, 100V, 0.7A.DO-219AB | element14 |
Where can I find additional details, specifications and documents for a S07B-GS08?
Additional datasheets, footprints and schematics for S07B-GS08 are listed on our Part Details page. You can also find images and similar parts to S07B-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S07B-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S07B-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S07B-GS08 fall under?
The S07B-GS08 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to S07B-GS08 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S07B-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the S07B-GS08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S07B-GS08 have stock available?
Authorised distributors including TTI Europe, Distrelec, Newark Electronics, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for S07B-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S07B-GS08 often in real-time on the comparison pages.
What if I can't find stock of S07B-GS08?
You can fill out our help required form which you can use to request a quote for S07B-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.