Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$0.05
|
18,000
in stock
|
Buy Now | |
CoreStaff
from US$0.07
|
8,781
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
1,415
in stock
|
Buy Now | |
element14
from US$0.09
|
1,415
in stock
|
Buy Now | |
Farnell
from US$0.09
|
1,415
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Low voltage(0.9V) drive type |
Nch Small-signal MOSFET |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-23 |
---|---|
Number of terminal | 3 |
Polarity | Nch |
Drain-Source Voltage VDSS[V] | 50 |
Drain Current ID[A] | 0.2 |
RDS(on)[Ω] VGS=0.9V(Typ.) | 3 |
RDS(on)[Ω] VGS=1.2V(Typ.) | 2.2 |
RDS(on)[Ω] VGS=1.5V(Typ.) | 2 |
RDS(on)[Ω] VGS=2.5V(Typ.) | 1.7 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 1.6 |
RDS(on)[Ω] VGS=Drive (Typ.) | 3 |
Power Dissipation (PD)[W] | 0.2 |
Drive Voltage[V] | 0.9 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.9x2.4 (t=1.2) |
Data Sheet |
---|
RYC002N05 Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Trans MOSFET N-CH 50V 200A 3-Pin SOT-23 T/R | Avnet America |
0.9V Drive MOSFET N-Ch 50V 200mA SOT-23 | RS |
Mosfet, N-Ch, 50V, 0.2A, Sot-23 | Newark Electronics |
MOSFET, N-CH, 50V, 0.2A, SOT-23 | element14 |
N-Channel 50 V 9 Ohm Surface Mount 0.9 V Drive Small Signal Mosfet - SOT-23 | Future Electronics |
Where can I find additional details, specifications and documents for a RYC002N05T316?
Additional datasheets, footprints and schematics for RYC002N05T316 are listed on our Part Details page. You can also find images and similar parts to RYC002N05T316 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RYC002N05T316 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RYC002N05T316 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RYC002N05T316 fall under?
The RYC002N05T316 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to RYC002N05T316 when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RYC002N05T316 you can contact the distributor directly for product support, shipping queries etc.
Is the RYC002N05T316 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RYC002N05T316 have stock available?
Authorised distributors including Avnet America, CoreStaff, Chip One Stop, RS and Newark Electronics have stock available or on a lead time for RYC002N05T316.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RYC002N05T316 often in real-time on the comparison pages.
What if I can't find stock of RYC002N05T316?
You can fill out our help required form which you can use to request a quote for RYC002N05T316 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.