Status: | Unknown |
---|---|
Series: | RY Series |
RoHS: | Unknown |
Prices starting from US$8.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.31
|
23
in stock
|
Buy Now | |
Rutronik
from US$10.84
|
50
in stock
|
Buy Now | |
Schukat Electronic
from US$9.28
|
35
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.31
|
23
in stock
|
Buy Now | |
Newark Electronics
from US$9.94
|
-
|
Buy Now | |
Future Electronics
from US$9.84
|
-
|
Buy Now | |
RS Americas
from US$10.77
|
-
|
Buy Now | |
Sager
from US$8.87
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 200mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RY Series |
Input Voltage DC Min | 22.8V |
Input Voltage DC Max | 25.2V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 7.05mm |
Height | 10.2mm |
Depth | 19.65mm |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | EN |
Efficiency Max | 70% |
External Depth | 10.2mm |
External Length / Height | 19.65mm |
External Width | 7.05mm |
Isolation Voltage | 1kV |
Operating Temperature Max | +70°C |
Operating Temperature Min | -40°C |
Power Rating | 1W |
DC/DC Mod 24V to 05V 1W 1kV 1kV THT | Rutronik |
DC/DC Conv 24V:5V 1W SIP7 | Schukat Electronic |
DC/DC converter,24Vin,5Vout 200mA,1W | RS |
Converter: DC/DC | Transfer Multisort Elektronik |
Dc-Dc Converter, 5V, 0.2A, Sip | Newark Electronics |
RY Series 1 W Single Output 5 V DC/DC Converter - SIP-7 | Future Electronics |
Recom Iso DC-DC Converter, Vin 22.8 to 25.2V dc, Vout 5V dc, I/O isolation 1000V dc | RECOM Power Inc. RY-2405S | RS Americas |
Isolated DC/DC Converters - Through Hole 1W DC/DC 1kV REG 24Vin 5Vout | Sager |
Where can I find additional details, specifications and documents for a RY-2405S?
Additional datasheets, footprints and schematics for RY-2405S are listed on our Part Details page. You can also find images and similar parts to RY-2405S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RY-2405S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RY-2405S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RY-2405S fall under?
The RY-2405S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RY-2405S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RY-2405S you can contact the distributor directly for product support, shipping queries etc.
Is the RY-2405S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RY-2405S have stock available?
Authorised distributors including Rutronik, Schukat Electronic, RS, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for RY-2405S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RY-2405S often in real-time on the comparison pages.
What if I can't find stock of RY-2405S?
You can fill out our help required form which you can use to request a quote for RY-2405S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.