Status: | Unknown |
---|---|
Series: | PolySwitch RXEF Series |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$0.46
|
3,000
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.23
|
22,346
in stock
|
Buy Now |
![]() |
TTI Americas
from US$0.23
|
13,450
in stock
|
Buy Now |
![]() |
TTI Europe
from US$0.26
|
3,500
in stock
|
Buy Now |
![]() |
Schukat Electronic
from US$0.30
|
1,530
in stock
|
Buy Now |
![]() |
CoreStaff
from US$0.31
|
1,500
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.31
|
-
|
Buy Now |
![]() |
RS Americas
from US$0.29
|
-
|
Buy Now |
![]() |
element14
from US$0.33
|
-
|
Buy Now |
![]() |
Farnell
from US$0.34
|
-
|
Buy Now |
![]() |
TTI Asia
from US$0.25
|
-
|
Buy Now |
![]() |
Ozdisan
from US$0.46
|
-
|
Buy Now |
Buy Now |
Thermistor Mounting | Through Hole |
---|---|
Product Range | PolySwitch RXEF Series |
Holding Current | 1.6A |
Tripping Current | 3.2A |
Voltage Rating | 72VDC |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jun-2015) |
Approval Bodies | CSA TUV |
Approval Category | ELV Compliant UL Recognised |
Carrying Current Max | 40A |
External Length / Height | 20.8mm |
External Width | 16.3mm |
Height | 20.8mm |
Holding Current Max Ih | 1.6A |
Initial Resistance Max | 0.14ohm |
Initial Resistance Min | 0.09ohm |
Interrupt Current Max | 40A |
Lead Spacing | 5.08mm |
Operating Voltage | 72V |
PTC Fuse Case Style | Radial Leaded |
Resistance | 0.22ohm |
Thermistor Type | PTC Resettable Fuse |
RXEF Series 72 V 1.6 A Ihold Through Hole Radial PolySwitch Resettable Fuse | Future Electronics |
72V 1.6A-HD 40A MAX | TTI Americas |
72V 1.6A-HD 40A MAX | TTI Europe |
Fuse resettable RXE radial 1.6A 72V | RS |
PolySwitch Resettable Device 72V 1,6A | Schukat Electronic |
Fuse, Ptc Reset, 72V, 1.6A, Radial | Newark Electronics |
POLYSWITCH, RADIAL, 1.6A | element14 |
72V 1.6A-HD 40A MAX (R) | TTI Asia |
Where can I find additional details, specifications and documents for a RXEF160?
Additional datasheets, footprints and schematics for RXEF160 are listed on our Part Details page. You can also find images and similar parts to RXEF160 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RXEF160 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RXEF160 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RXEF160 fall under?
The RXEF160 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to RXEF160 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RXEF160 you can contact the distributor directly for product support, shipping queries etc.
Is the RXEF160 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RXEF160 have stock available?
Authorised distributors including Future Electronics, TTI Americas, TTI Europe, RS and Schukat Electronic have stock available or on a lead time for RXEF160.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RXEF160 often in real-time on the comparison pages.
What if I can't find stock of RXEF160?
You can fill out our help required form which you can use to request a quote for RXEF160 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.