RWST25168C4702JB04 Resistors by Vishay Intertechnology

RESISTOR WW 160W 5% 47K

Status: Unknown
Series: RWST Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$123.52

Distributor Stock
Logo for Farnell
Farnell
from US$231.48
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$241.97
-
Buy Now
Logo for Avnet America
Avnet America
from US$123.52
-
Buy Now
Logo for element14
element14
from US$310.70
-
Buy Now

Specifications

Resistance 47kohm
Product Range RWST Series
Power Rating 160W
Resistance Tolerance ± 5%
Resistor Terminals Solder Lug
Voltage Rating 1.9kV
Resistor Element Material Wirewound
Temperature Coefficient ± 75ppm/°C
Body Diameter 28mm
Element Limiting Voltage 1900V
External Length / Height 168mm
Fixing Centres 199mm
Full Power Rating Temperature 25°C
Operating Temperature Max 450°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +450°C
Resistor Case Style Tubular
Resistor Mounting Panel
Slot Width 6.5mm
Surge Power Rating 1600W
Surge Power Rating Time 5s
Temperature Coeff. + 75ppm/°C
Temperature Coeff. - 75ppm/°C
Tolerance + 5%
Tolerance - 5%

Alternative Descriptions

Rwst 25X168 Cs 47K 5% Bo4 E /Bo4 |Vishay RWST25168C4702JB04 | Newark Electronics
Res Wirewound 47K Ohm 5% 180W ±75ppm/°C Screw Terminal Bolt-On Bulk | Avnet America
RESISTOR, WW 160W 5% 47K | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RWST25168C4702JB04?

Additional datasheets, footprints and schematics for RWST25168C4702JB04 are listed on our Part Details page. You can also find images and similar parts to RWST25168C4702JB04 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RWST25168C4702JB04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RWST25168C4702JB04 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RWST25168C4702JB04 fall under?

The RWST25168C4702JB04 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to RWST25168C4702JB04 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RWST25168C4702JB04 you can contact the distributor directly for product support, shipping queries etc.

Is the RWST25168C4702JB04 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RWST25168C4702JB04 have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for RWST25168C4702JB04.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RWST25168C4702JB04 often in real-time on the comparison pages.

What if I can't find stock of RWST25168C4702JB04?

You can fill out our help required form which you can use to request a quote for RWST25168C4702JB04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay