RWR80S1000FRB12 Resistors by Vishay Intertechnology

WIREWOUND RESISTOR 100 OHM 2W 1%

Status: Unknown
Series: RWR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.47

Distributor Stock
Logo for Farnell
Farnell
from US$5.79
No stock
Buy Now
Logo for Avnet America
Avnet America
-
90
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.47
-
Buy Now
Logo for element14
element14
from US$5.80
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Resistance 100ohm
Product Range RWR Series
Power Rating 2W
Resistance Tolerance ± 1%
Resistor Case Style Axial Leaded
Voltage Rating -
Resistor Element Type Wirewound
No. of Pins 2Pins

Alternative Descriptions

Resistor, 100 Ohm, ± 1%, 2 W, Axial Leaded, Wirewound, Military Reliability | Avnet America
Wirewound Resistor, 100 Ohm, 2W, 1% | Newark Electronics
WIREWOUND RESISTOR, 100 OHM, 2W, 1% | element14
Resistor, 100 Ohm, � 1%, 2 W, Axial Leaded, Wirewound, Military Reliability | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RWR80S1000FRB12?

Additional datasheets, footprints and schematics for RWR80S1000FRB12 are listed on our Part Details page. You can also find images and similar parts to RWR80S1000FRB12 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RWR80S1000FRB12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RWR80S1000FRB12 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RWR80S1000FRB12 fall under?

The RWR80S1000FRB12 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to RWR80S1000FRB12 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RWR80S1000FRB12 you can contact the distributor directly for product support, shipping queries etc.

Is the RWR80S1000FRB12 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RWR80S1000FRB12 have stock available?

Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for RWR80S1000FRB12.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RWR80S1000FRB12 often in real-time on the comparison pages.

What if I can't find stock of RWR80S1000FRB12?

You can fill out our help required form which you can use to request a quote for RWR80S1000FRB12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay