Status: | Unknown |
---|---|
Series: | RWM Series |
RoHS: | Unknown |
Prices starting from US$6.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.82
|
535
in stock
|
Buy Now | |
Newark Electronics
from US$10.50
|
293
in stock
|
Buy Now | |
element14
from US$10.20
|
293
in stock
|
Buy Now | |
Farnell
from US$9.70
|
293
in stock
|
Buy Now | |
Avnet Abacus
-
|
150
in stock
|
Buy Now | |
Avnet America
from US$6.21
|
-
|
Buy Now | |
RS Americas
from US$12.20
|
-
|
Buy Now | |
TTI Europe
from US$9.32
|
-
|
Buy Now |
Resistance | 22kohm |
---|---|
Product Range | RWM Series |
Power Rating | 11W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 650V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 75ppm/°C |
Automotive Qualification Standard | - |
External Length / Height | 45.8mm |
External Width | 9.4mm |
Operating Temperature Max | 350°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +350°C |
Power Rating at 25°C | 11W |
Resistor Mounting | Through Hole |
Voltage Rating V DC | 650V |
Wirewound Power Resistor 8X45 22K 11W 5% | RS |
Through Hole Wirewound Resistor, Rwm Series, 22 Kohm, 9.5 W, - 5%, 650 V, Axial Leaded Rohs Compliant: Yes |Vishay RWM08452202JB25E1 | Newark Electronics |
RES, 22K, 5%, 11W, AXIAL, WIREWOUND | element14 |
Resistor, 22 kOhm, � 5%, 11 W, Axial Leaded, Wirewound, Power | Avnet Abacus |
Resistor, 22 kOhm, ± 5%, 11 W, Axial Leaded, Wirewound, Power | Avnet America |
RWM 8x45 Series 0845 Axial Wirewound Resistor 22kOhms +/-5% 11W +75ppm/degC | Vishay Dale RWM08452202JB25E1 | RS Americas |
22K OHM 5% 11W | TTI Europe |
Where can I find additional details, specifications and documents for a RWM08452202JB25E1?
Additional datasheets, footprints and schematics for RWM08452202JB25E1 are listed on our Part Details page. You can also find images and similar parts to RWM08452202JB25E1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RWM08452202JB25E1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RWM08452202JB25E1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RWM08452202JB25E1 fall under?
The RWM08452202JB25E1 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RWM08452202JB25E1 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RWM08452202JB25E1 you can contact the distributor directly for product support, shipping queries etc.
Is the RWM08452202JB25E1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RWM08452202JB25E1 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for RWM08452202JB25E1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RWM08452202JB25E1 often in real-time on the comparison pages.
What if I can't find stock of RWM08452202JB25E1?
You can fill out our help required form which you can use to request a quote for RWM08452202JB25E1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.