Status: | Unknown |
---|---|
Series: | RWM Series |
RoHS: | Unknown |
Prices starting from US$4.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.87
|
70
in stock
|
Buy Now | |
Newark Electronics
from US$7.72
|
78
in stock
|
Buy Now | |
element14
from US$7.73
|
78
in stock
|
Buy Now | |
Farnell
from US$5.54
|
78
in stock
|
Buy Now | |
Rutronik
from US$5.28
|
-
|
Buy Now | |
Avnet America
from US$4.05
|
-
|
Buy Now | |
RS Americas
from US$7.96
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistance | 22ohm |
---|---|
Product Range | RWM Series |
Power Rating | 8W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 500V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 75ppm/°C |
Automotive Qualification Standard | - |
External Length / Height | 33.7mm |
External Width | 7.4mm |
Operating Temperature Max | 350°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +350°C |
Power Rating at 25°C | 8W |
Resistor Mounting | Through Hole |
Voltage Rating V DC | 500V |
Through Hole Wirewound Resistor, Rwm Series, 22 Ohm, 7 W, - 5%, 500 V, Axial Leaded Rohs Compliant: Yes |Vishay RWM063422R0JS09E1 | Newark Electronics |
RES, 22R, 5%, 8W, AXIAL, WIREWOUND | element14 |
Wirewound Power Resistor 6X34 22R 8W 5% | RS |
RWM 6x34 22R 5% 8W TK75 | Rutronik |
Resistor, 22 Ohm, ± 5%, 8 W, Axial Leaded, Wirewound, Power | Avnet America |
RWM 6x34 Series Axial Wirewound Resistor 22Ohms +/-5% 8W +/-75ppm/degC | Vishay Dale RWM063422R0JS09E1 | RS Americas |
Resistor, 22 Ohm, � 5%, 8 W, Axial Leaded, Wirewound, Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a RWM063422R0JS09E1?
Additional datasheets, footprints and schematics for RWM063422R0JS09E1 are listed on our Part Details page. You can also find images and similar parts to RWM063422R0JS09E1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RWM063422R0JS09E1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RWM063422R0JS09E1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RWM063422R0JS09E1 fall under?
The RWM063422R0JS09E1 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RWM063422R0JS09E1 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RWM063422R0JS09E1 you can contact the distributor directly for product support, shipping queries etc.
Is the RWM063422R0JS09E1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RWM063422R0JS09E1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Rutronik have stock available or on a lead time for RWM063422R0JS09E1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RWM063422R0JS09E1 often in real-time on the comparison pages.
What if I can't find stock of RWM063422R0JS09E1?
You can fill out our help required form which you can use to request a quote for RWM063422R0JS09E1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.