Status: | Unknown |
---|---|
Series: | RWC Series |
RoHS: | Unknown |
Product Range | RWC Series |
---|---|
Inductance | 24µH |
Inductance Tolerance | ± 10% |
SVHC | No SVHC (15-Jan-2018) |
Wireless Charging Coil, 24Uh, 10% Rohs Compliant: Yes |Laird RWC5353EJ240-500 | Newark Electronics |
Ind Wireless Charging Module 24uH 10% 100KHz 90Q-Factor Ferrite 5.5A Radial | Avnet America |
Wireless Charger, | Laird Performance Materials RWC5353EJ240-500 | RS Americas |
WIRELESS CHARGING COIL, 24UH, 10% | element14 |
Where can I find additional details, specifications and documents for a RWC5353EJ240-500?
Additional datasheets, footprints and schematics for RWC5353EJ240-500 are listed on our Part Details page. You can also find images and similar parts to RWC5353EJ240-500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RWC5353EJ240-500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RWC5353EJ240-500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RWC5353EJ240-500 fall under?
The RWC5353EJ240-500 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to RWC5353EJ240-500 when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RWC5353EJ240-500 you can contact the distributor directly for product support, shipping queries etc.
Is the RWC5353EJ240-500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RWC5353EJ240-500 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Sager have stock available or on a lead time for RWC5353EJ240-500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RWC5353EJ240-500 often in real-time on the comparison pages.
What if I can't find stock of RWC5353EJ240-500?
You can fill out our help required form which you can use to request a quote for RWC5353EJ240-500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.