Status: | Unknown |
---|---|
Series: | RW-S Series |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 3W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 600mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RW-S Series |
Input Voltage DC Min | 18V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 14.73mm |
Height | 7mm |
Depth | 32.26mm |
SVHC | No SVHC (15-Jan-2019) |
DC/DC Conv 18-36V:5V 600mA 3W DIP24 Mini | Schukat Electronic |
DC/DC Mod 18-36V to 05V 3W 1kV 1kV THT | Rutronik |
Dc-Dc Converter, 5V, 0.6A, Dip | Newark Electronics |
RW Series 3 W Single Output 5 V Encapsulated DC/DC Converter - DIP-24 | Future Electronics |
Isolated DC/DC Converters - Through Hole 3W DC/DC MIN 1kV REG 2:1 18-36Vin 5Vout | Sager |
Where can I find additional details, specifications and documents for a RW-2405S?
Additional datasheets, footprints and schematics for RW-2405S are listed on our Part Details page. You can also find images and similar parts to RW-2405S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RW-2405S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RW-2405S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RW-2405S fall under?
The RW-2405S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RW-2405S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RW-2405S you can contact the distributor directly for product support, shipping queries etc.
Is the RW-2405S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RW-2405S have stock available?
Authorised distributors including Schukat Electronic, Rutronik, Newark Electronics, Future Electronics and Sager have stock available or on a lead time for RW-2405S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RW-2405S often in real-time on the comparison pages.
What if I can't find stock of RW-2405S?
You can fill out our help required form which you can use to request a quote for RW-2405S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.