RW20117A102JB15 Resistors by Vishay Intertechnology

RESISTOR WW 72W 5% 1K0

Status: Unknown
Series: RW Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$42.35

Distributor Stock
Logo for RS
RS
from US$42.72
5
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$44.88
1
in stock
Buy Now
Logo for Farnell
Farnell
from US$43.88
1
in stock
Buy Now
Logo for element14
element14
from US$45.83
1
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$42.35
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Resistance 1kohm
Product Range RW Series
Power Rating 80W
Resistance Tolerance ± 5%
Resistor Terminals Solder Lug
Voltage Rating 1.1kV
Resistor Element Material Wirewound
Temperature Coefficient ± 75ppm/°C
Approval Category NF C 93-214
Body Diameter 23mm
Element Limiting Voltage 1100V
External Length / Height 117mm
Full Power Rating Temperature 25°C
Operating Temperature Max 450°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +450°C
Power Rating at 25°C 72W
Resistor Case Style Tubular
Resistor Mounting Panel
Temperature Coeff. + 75ppm/°C
Temperature Coeff. - 75ppm/°C
Tolerance + 5%
Tolerance - 5%

Alternative Descriptions

Wirewound Power Resistor 1K0 5% 72W | RS
Through Hole Resistor, Rw20 Series, 1 Kohm, 80 W, 5%, 1.1 Kv, Tubular Rohs Compliant: Yes |Vishay RW20117A102JB15 | Newark Electronics
RESISTOR, WW 72W 5% 1K0 | Farnell
Resistor, 1 kOhm, ± 5%, 72 W, Wirewound, High Power, Screw | Avnet America
Resistor, 1 kOhm, � 5%, 72 W, Wirewound, High Power, Screw | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RW20117A102JB15?

Additional datasheets, footprints and schematics for RW20117A102JB15 are listed on our Part Details page. You can also find images and similar parts to RW20117A102JB15 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RW20117A102JB15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RW20117A102JB15 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RW20117A102JB15 fall under?

The RW20117A102JB15 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to RW20117A102JB15 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RW20117A102JB15 you can contact the distributor directly for product support, shipping queries etc.

Is the RW20117A102JB15 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RW20117A102JB15 have stock available?

Authorised distributors including RS, Newark Electronics, Farnell, element14 and Avnet America have stock available or on a lead time for RW20117A102JB15.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RW20117A102JB15 often in real-time on the comparison pages.

What if I can't find stock of RW20117A102JB15?

You can fill out our help required form which you can use to request a quote for RW20117A102JB15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay