Status: | Unknown |
---|---|
Series: | RW Series |
RoHS: | Unknown |
Resistance | 100ohm |
---|---|
Product Range | RW Series |
Power Rating | 80W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 1.1kV |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 75ppm/°C |
Approval Category | NF C 93-214 |
Body Diameter | 23mm |
Element Limiting Voltage | 1100V |
External Length / Height | 117mm |
Full Power Rating Temperature | 25°C |
Operating Temperature Max | 450°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +450°C |
Power Rating at 25°C | 72W |
Resistor Case Style | Tubular |
Resistor Mounting | Panel |
Temperature Coeff. + | 75ppm/°C |
Temperature Coeff. - | 75ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Wirewound Power Resistor 100R 5% 72W | RS |
Through Hole Resistor, Rw20 Series, 100 Ohm, 80 W, 5%, 1.1 Kv, Tubular Rohs Compliant: Yes |Vishay RW20117A101JB15 | Newark Electronics |
RESISTOR, WW 72W 5% 100R | Farnell |
Resistor, 100 Ohm, ± 5%, 72 W, Wirewound, High Power, Screw | Avnet America |
Where can I find additional details, specifications and documents for a RW20117A101JB15?
Additional datasheets, footprints and schematics for RW20117A101JB15 are listed on our Part Details page. You can also find images and similar parts to RW20117A101JB15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RW20117A101JB15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RW20117A101JB15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RW20117A101JB15 fall under?
The RW20117A101JB15 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RW20117A101JB15 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RW20117A101JB15 you can contact the distributor directly for product support, shipping queries etc.
Is the RW20117A101JB15 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RW20117A101JB15 have stock available?
Authorised distributors including RS, Newark Electronics, Farnell, element14 and Avnet America have stock available or on a lead time for RW20117A101JB15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RW20117A101JB15 often in real-time on the comparison pages.
What if I can't find stock of RW20117A101JB15?
You can fill out our help required form which you can use to request a quote for RW20117A101JB15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.