Status: | Active |
---|---|
Series: | RV4145A |
RoHS: | Compliant |
No potentiometer required |
Direct interface to SCR |
Supply voltage derived from AC line - 26 V shunt |
Adjustable sensitivity |
Grounded neutral fault detection |
Meets UL943 standards |
450µA quiescent current |
Ideal for 120 V or 220 V systems |
Applications |
---|
Building & home control |
End Products |
---|
Consumer appliances |
Description | RV4145A |
---|---|
Compliance | Pb-free Halide free |
VCC Max (V) | 29.2 |
IT Max (mA) | 18 |
VI Typ (V) | 26 |
TA Min (°C) | -35 |
TA Max (°C) | 85 |
Package Type | SOIC-8 |
Ground Fault Interrupter, -35 To 85Deg C Rohs Compliant: Yes |Onsemi RV4145AMT | Newark Electronics |
GROUND FAULT INTERRUPTER, -35 TO 85DEG C | element14 |
Where can I find additional details, specifications and documents for a RV4145AMT?
Additional datasheets, footprints and schematics for RV4145AMT are listed on our Part Details page. You can also find images and similar parts to RV4145AMT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RV4145AMT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RV4145AMT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RV4145AMT fall under?
The RV4145AMT is listed under Power Management > GFCI Controllers.
Can I view similar or alternative parts?
You can view similar parts to RV4145AMT when available in the GFCI Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RV4145AMT you can contact the distributor directly for product support, shipping queries etc.
Is the RV4145AMT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for RV4145AMT have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for RV4145AMT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RV4145AMT often in real-time on the comparison pages.
What if I can't find stock of RV4145AMT?
You can fill out our help required form which you can use to request a quote for RV4145AMT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.