Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
2,200
in stock
|
Buy Now | |
CoreStaff
from US$0.10
|
15,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
800
in stock
|
Buy Now | |
Rutronik
from US$0.08
|
-
|
Buy Now | |
Newark Electronics
from US$0.08
|
-
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
element14
from US$0.09
|
-
|
Buy Now | |
Farnell
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low on-resistance. |
High Power small mold Package(VML1006). |
Pb-free lead plating; RoHS compliant. |
Halogen Free. |
ESD protection up to 200V (MM). |
up to 2kV(HBM). |
Package Code | DFN1006-3 |
---|---|
JEITA Package | SC-101 |
Number of terminal | 3 |
Polarity | Nch |
Drain-Source Voltage VDSS[V] | 20 |
Drain Current ID[A] | 1 |
RDS(on)[Ω] VGS=1.2V(Typ.) | 0.7 |
RDS(on)[Ω] VGS=1.5V(Typ.) | 0.54 |
RDS(on)[Ω] VGS=2.5V(Typ.) | 0.4 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 0.34 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.7 |
Power Dissipation (PD)[W] | 0.4 |
Drive Voltage[V] | 1.2 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 0.6x1 (t=0.4) |
Data Sheet |
---|
RV2C010UN Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Power MOSFET N-Channel 20V 1A VML1006 | RS |
N-CH 20V 1A 340mOhm at 4,5V | Rutronik |
Mosfet Transistor, N Channel, 1 A, 20 V, 0.34 Ohm, 4.5 V, 1 V Rohs Compliant: Yes |Rohm RV2C010UNT2L | Newark Electronics |
N-Channel 20 V 470 mOhm 400 mW Surface Mount Power Mosfet - DFN-1006-3 | Future Electronics |
Power MOSFET, N Channel, 20 V, 1 A, 470 Milliohms, DFN1006, 3 Pins, Surface Mount | Avnet America |
MOSFET, N-CH, 20V, 1A, VML1006-3 | element14 |
Where can I find additional details, specifications and documents for a RV2C010UNT2L?
Additional datasheets, footprints and schematics for RV2C010UNT2L are listed on our Part Details page. You can also find images and similar parts to RV2C010UNT2L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RV2C010UNT2L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RV2C010UNT2L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RV2C010UNT2L fall under?
The RV2C010UNT2L is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to RV2C010UNT2L when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RV2C010UNT2L you can contact the distributor directly for product support, shipping queries etc.
Is the RV2C010UNT2L RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RV2C010UNT2L have stock available?
Authorised distributors including CoreStaff, RS, Chip One Stop, Rutronik and Newark Electronics have stock available or on a lead time for RV2C010UNT2L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RV2C010UNT2L often in real-time on the comparison pages.
What if I can't find stock of RV2C010UNT2L?
You can fill out our help required form which you can use to request a quote for RV2C010UNT2L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.