RUW15SL24C Power Supplies by Murata

DC-DC CONVERTER, ISO POL, 1 O/P, 15W, 625mA, 24V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Power Supply Approvals ITE
No. of Outputs 1 Output
Output Power Max 15W
Output Voltage - Output 1 24V
Output Current - Output 1 625mA
Width 50.8mm
RoHS Compliant Yes

Alternative Descriptions

Dc-Dc Converter, Iso Pol, 1 O/P, 15W, 625Ma, 24V | Newark Electronics
Conv DC-DC Single Step Down 16V to 160V 8-Pin | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RUW15SL24C?

Additional datasheets, footprints and schematics for RUW15SL24C are listed on our Part Details page. You can also find images and similar parts to RUW15SL24C on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RUW15SL24C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RUW15SL24C price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RUW15SL24C fall under?

The RUW15SL24C is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.

Can I view similar or alternative parts?

You can view similar parts to RUW15SL24C when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RUW15SL24C you can contact the distributor directly for product support, shipping queries etc.

Is the RUW15SL24C RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RUW15SL24C have stock available?

Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for RUW15SL24C.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RUW15SL24C often in real-time on the comparison pages.

What if I can't find stock of RUW15SL24C?

You can fill out our help required form which you can use to request a quote for RUW15SL24C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay