Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Ultrafast recovery Trr = 50ns (@IF= 30A) |
Max Forward Voltage, VF = 1.0V (@ TC = 25°C) |
Reverse Voltage, VRRM = 200V |
Avalanche Energy Rated |
RoHS compliant |
Applications |
---|
CRT/RPTV |
Description | RURG3020CC |
---|---|
Compliance | Pb-free Halide free |
Type | Dual Common Cathode |
IO(rec) Max (A) | 30 |
trr Max (ns) | 50 |
VRRM Max (V) | 200 |
VFM Max (V) | 1 |
IFSM Max (A) | 325 |
IR Max (mA) | 0.25 |
Package Type | TO-247-3 |
Rectifier diode,RURG3020CC 30A 200V | RS |
DIODE, SOFT RECOVERY, 2X30A | Farnell |
Rectifier, Dual, 200V, 30A, To-247 | Newark Electronics |
Where can I find additional details, specifications and documents for a RURG3020CC?
Additional datasheets, footprints and schematics for RURG3020CC are listed on our Part Details page. You can also find images and similar parts to RURG3020CC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RURG3020CC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RURG3020CC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RURG3020CC fall under?
The RURG3020CC is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to RURG3020CC when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RURG3020CC you can contact the distributor directly for product support, shipping queries etc.
Is the RURG3020CC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for RURG3020CC have stock available?
Authorised distributors including RS, Farnell, element14, Newark Electronics and Avnet Silica have stock available or on a lead time for RURG3020CC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RURG3020CC often in real-time on the comparison pages.
What if I can't find stock of RURG3020CC?
You can fill out our help required form which you can use to request a quote for RURG3020CC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.