Status: | Unknown |
---|---|
Series: | Zelio RUM Series |
RoHS: | Unknown |
Prices starting from US$11.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$19.11
|
10
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$11.51
|
32
in stock
|
Buy Now | |
Newark Electronics
from US$18.04
|
3
in stock
|
Buy Now | |
Rapid Electronics
from US$14.70
|
3
in stock
|
Buy Now | |
element14
from US$14.51
|
3
in stock
|
Buy Now | |
Farnell
from US$18.34
|
3
in stock
|
Buy Now | |
RS Americas
from US$19.30
|
-
|
Buy Now |
Contact Configuration | 3PDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 10A |
Product Range | Zelio RUM Series |
Relay Mounting | Socket |
Coil Type | - |
Contact Voltage VAC | 250VAC |
Relay Terminals | Quick Connect |
Relay: electromagnetic | Transfer Multisort Elektronik |
universal plug-in relay - Zelio RUM - 3 | RS |
Power Relay, 3Pdt, 10A, 250Vac | Newark Electronics |
Schneider Electric RUMC31BD 3PDT 10A Relay 24VDC | Rapid Electronics |
POWER RELAY, 3PDT, 10A, 250VAC | element14 |
Relay, Industrial, RELAY 3CO CYL PINS 10A@250V 24VDC COIL TEST | Schneider Electric RUMC31BD | RS Americas |
Where can I find additional details, specifications and documents for a RUMC31BD?
Additional datasheets, footprints and schematics for RUMC31BD are listed on our Part Details page. You can also find images and similar parts to RUMC31BD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RUMC31BD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RUMC31BD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RUMC31BD fall under?
The RUMC31BD is listed under Schneider Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to RUMC31BD when available in the Schneider Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RUMC31BD you can contact the distributor directly for product support, shipping queries etc.
Is the RUMC31BD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RUMC31BD have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, Rapid Electronics and element14 have stock available or on a lead time for RUMC31BD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RUMC31BD often in real-time on the comparison pages.
What if I can't find stock of RUMC31BD?
You can fill out our help required form which you can use to request a quote for RUMC31BD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.