Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0174
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
4,250
in stock
|
Buy Now | |
Avnet America
from US$0.0344
|
104,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0218
|
91,445
in stock
|
Buy Now | |
CoreStaff
from US$0.05
|
48,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0367
|
16,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
2,633
in stock
|
Buy Now | |
element14
from US$0.07
|
2,633
in stock
|
Buy Now | |
Farnell
from US$0.06
|
2,633
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0310
|
230
in stock
|
Buy Now | |
Rutronik
from US$0.0259
|
-
|
Buy Now | |
Avnet Asia
from US$0.0174
|
-
|
Buy Now |
Low voltage(1.2V) drive type |
Nch Small-signal MOSFET |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-723 |
---|---|
JEITA Package | SC-105AA |
Number of terminal | 3 |
Polarity | Nch |
Drain-Source Voltage VDSS[V] | 20 |
Drain Current ID[A] | 0.1 |
RDS(on)[Ω] VGS=1.2V(Typ.) | 6 |
RDS(on)[Ω] VGS=1.5V(Typ.) | 4.5 |
RDS(on)[Ω] VGS=2.5V(Typ.) | 3 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 2.5 |
RDS(on)[Ω] VGS=Drive (Typ.) | 6 |
Power Dissipation (PD)[W] | 0.15 |
Drive Voltage[V] | 1.2 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.2x1.2 (t=0.5) |
Data Sheet |
---|
RUM001L02 Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Trans MOSFET N-CH 20V 0.1A 3-Pin VMT T/R | Avnet America |
RUM001L02 Series 20 V 3.5 Ohm 100 mA N-Ch. Small Signal Mosfet - SOT-723 (VMT3) | Future Electronics |
MOSFET,N-channel,20V,100mA,SOT723 | RS |
Mosfet, N-Ch, 20V, 0.1A, Vmt | Newark Electronics |
MOSFET, N-CH, 20V, 0.1A, VMT | element14 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
N-CH+ESD 20V 0,1A 3,5Ohm VMT3 | Rutronik |
Where can I find additional details, specifications and documents for a RUM001L02T2CL?
Additional datasheets, footprints and schematics for RUM001L02T2CL are listed on our Part Details page. You can also find images and similar parts to RUM001L02T2CL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RUM001L02T2CL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RUM001L02T2CL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RUM001L02T2CL fall under?
The RUM001L02T2CL is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to RUM001L02T2CL when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RUM001L02T2CL you can contact the distributor directly for product support, shipping queries etc.
Is the RUM001L02T2CL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RUM001L02T2CL have stock available?
Authorised distributors including Avnet America, Chip One Stop, CoreStaff, Future Electronics and RS have stock available or on a lead time for RUM001L02T2CL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RUM001L02T2CL often in real-time on the comparison pages.
What if I can't find stock of RUM001L02T2CL?
You can fill out our help required form which you can use to request a quote for RUM001L02T2CL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.