Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
54,587
in stock
|
Buy Now | |
CoreStaff
from US$0.12
|
24,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
element14
from US$0.19
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low voltage(1.5V) drive type |
Nch Small-signal MOSFET |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-323T |
---|---|
JEITA Package | SC-113A |
Number of terminal | 3 |
Polarity | Nch |
Drain-Source Voltage VDSS[V] | 20 |
Drain Current ID[A] | 2 |
RDS(on)[Ω] VGS=1.5V(Typ.) | 0.17 |
RDS(on)[Ω] VGS=2.5V(Typ.) | 0.095 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 0.075 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.17 |
Total gate charge Qg[nC] | 2 |
Power Dissipation (PD)[W] | 0.8 |
Drive Voltage[V] | 1.5 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2x2.1 (t=0.85) |
Data Sheet |
---|
RUF020N02 Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List - Please contact us by filling in the form. |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Mosfet, N-Ch, 20V, 2A, Sot-323T | Newark Electronics |
Trans MOSFET N-CH 20V 2A 3-Pin TUMT T/R | Avnet America |
MOSFET, N-CH, 20V, 2A, SOT-323T | element14 |
Where can I find additional details, specifications and documents for a RUF020N02TL?
Additional datasheets, footprints and schematics for RUF020N02TL are listed on our Part Details page. You can also find images and similar parts to RUF020N02TL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RUF020N02TL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RUF020N02TL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RUF020N02TL fall under?
The RUF020N02TL is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to RUF020N02TL when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RUF020N02TL you can contact the distributor directly for product support, shipping queries etc.
Is the RUF020N02TL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RUF020N02TL have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, Avnet America and element14 have stock available or on a lead time for RUF020N02TL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RUF020N02TL often in real-time on the comparison pages.
What if I can't find stock of RUF020N02TL?
You can fill out our help required form which you can use to request a quote for RUF020N02TL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.