RUEF700. Fuses & Circuit Protection by Littelfuse

FUSE PTC RESET 30V 7A RADIAL

Status: Unknown
Series: PolySwitch RUEF Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.31

Distributor Stock
Logo for RS
RS
from US$0.78
700
in stock
Buy Now
Logo for TTI Americas
TTI Americas
from US$0.31
9,150
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.38
3,500
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.35
3,000
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$0.49
475
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$0.40
403
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.36
250
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.41
227
in stock
Buy Now
Logo for element14
element14
from US$0.45
227
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.45
227
in stock
Buy Now
Logo for Ozdisan
Ozdisan
from US$0.73
-
Buy Now
Buy Now

Specifications

Thermistor Mounting Through Hole
Product Range PolySwitch RUEF Series
Holding Current 7A
Tripping Current 14A
Voltage Rating 30VDC
Operating Temperature Min -40°C
Operating Temperature Max 85°C

Last 6 months Inventory & Pricing History


Alternative Descriptions

30V 7.0A-HD 40A MAX | TTI Americas
30V 7A-HD 40A MAX | TTI Europe
RUEF Series 30 V 7 A Ihold Through Hole Radial PolySwitch Resettable Fuse | Future Electronics
Fuse resettable RUEF radial 7A 30V | RS
PolySwitch Resettable Device 30V 7A | Schukat Electronic
Fuse, Ptc Reset, 30V, 7A, Radial | Newark Electronics
FUSE, PTC RESET, 30V, 7A, RADIAL | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RUEF700.?

Additional datasheets, footprints and schematics for RUEF700. are listed on our Part Details page. You can also find images and similar parts to RUEF700. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RUEF700. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RUEF700. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RUEF700. fall under?

The RUEF700. is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.

Can I view similar or alternative parts?

You can view similar parts to RUEF700. when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RUEF700. you can contact the distributor directly for product support, shipping queries etc.

Is the RUEF700. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RUEF700. have stock available?

Authorised distributors including TTI Americas, TTI Europe, Future Electronics, RS and Schukat Electronic have stock available or on a lead time for RUEF700..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RUEF700. often in real-time on the comparison pages.

What if I can't find stock of RUEF700.?

You can fill out our help required form which you can use to request a quote for RUEF700. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.