Status: | Unknown |
---|---|
Series: | RTR24 Series |
RoHS: | Unknown |
Trimpot Type | Multi Turn |
---|---|
Element Material | Wirewound |
Adjustment Type | Side Adjust |
Track Resistance | 2kohm |
Potentiometer Mounting | Through Hole |
No. of Turns | 25Turns |
Product Range | RTR24 Series |
RoHS Compliant | No |
Trimmer Potentiometer 2Kohm 25Turn Pcb | Newark Electronics |
Resistor Trimmer, Wirewound, 2 kOhm, ± 5%, 750 mW, 25 Turn, Multi Turn, Through Hole | Avnet America |
Resistor Trimmer, Wirewound, 2 kOhm, � 5%, 750 mW, 25 Turn, Multi Turn, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a RTR24DX202M?
Additional datasheets, footprints and schematics for RTR24DX202M are listed on our Part Details page. You can also find images and similar parts to RTR24DX202M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTR24DX202M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTR24DX202M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTR24DX202M fall under?
The RTR24DX202M is listed under Passive Components > Potentiometers, Trimmers & Accessories > Trimmer Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to RTR24DX202M when available in the Trimmer Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTR24DX202M you can contact the distributor directly for product support, shipping queries etc.
Is the RTR24DX202M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RTR24DX202M have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for RTR24DX202M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTR24DX202M often in real-time on the comparison pages.
What if I can't find stock of RTR24DX202M?
You can fill out our help required form which you can use to request a quote for RTR24DX202M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.