Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -2.5A |
Drain Source Voltage Vds | -20V |
On Resistance Rds(on) | 0.07ohm |
Rds(on) Test Voltage Vgs | -4.5V |
Threshold Voltage Vgs | -2V |
Power Dissipation Pd | 1W |
Transistor Case Style | TSMT |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Mosfet, P-Ch, 20V, 2.5A, Tsmt | Newark Electronics |
MOSFET, P-CH, -20V,-2.5A, TSMT | element14 |
Trans MOSFET P-CH 20V �2.5A 3-Pin SOT-346T T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a RTR025P02FRATL?
Additional datasheets, footprints and schematics for RTR025P02FRATL are listed on our Part Details page. You can also find images and similar parts to RTR025P02FRATL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTR025P02FRATL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTR025P02FRATL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTR025P02FRATL fall under?
The RTR025P02FRATL is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to RTR025P02FRATL when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTR025P02FRATL you can contact the distributor directly for product support, shipping queries etc.
Is the RTR025P02FRATL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RTR025P02FRATL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for RTR025P02FRATL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTR025P02FRATL often in real-time on the comparison pages.
What if I can't find stock of RTR025P02FRATL?
You can fill out our help required form which you can use to request a quote for RTR025P02FRATL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.