Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 36V |
No. of Outputs | 1Outputs |
No. of Pins | 8Pins |
Output Current | 3A |
Output Voltage Min | 800mV |
RoHS Compliant | Yes |
DC/DC CONV, SYNC BUCK, 2.1MHZ, 125DEG C | element14 |
Dc/Dc Conv, Sync Buck, 2.1Mhz, 125Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a RTQ2104GSP-QA?
Additional datasheets, footprints and schematics for RTQ2104GSP-QA are listed on our Part Details page. You can also find images and similar parts to RTQ2104GSP-QA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTQ2104GSP-QA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTQ2104GSP-QA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTQ2104GSP-QA fall under?
The RTQ2104GSP-QA is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > DC / DC Adjustable Switching Regulators.
Can I view similar or alternative parts?
You can view similar parts to RTQ2104GSP-QA when available in the DC / DC Adjustable Switching Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTQ2104GSP-QA you can contact the distributor directly for product support, shipping queries etc.
Is the RTQ2104GSP-QA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RTQ2104GSP-QA have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for RTQ2104GSP-QA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTQ2104GSP-QA often in real-time on the comparison pages.
What if I can't find stock of RTQ2104GSP-QA?
You can fill out our help required form which you can use to request a quote for RTQ2104GSP-QA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.