RTOP100V47R0JB Resistors by Vishay Intertechnology

RES 47R 5% 100W THICK FILM

Status: Unknown
Series: RTO Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$32.60

Distributor Stock
Logo for Farnell
Farnell
from US$34.90
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$39.55
-
Buy Now
Logo for Avnet America
Avnet America
from US$32.60
-
Buy Now
Logo for element14
element14
from US$40.02
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Resistance 47ohm
Product Range RTO Series
Power Rating 100W
Resistance Tolerance ± 5%
Resistor Case Style -
Voltage Rating 1.5kV
Resistor Element Material Thick Film
Temperature Coefficient ± 150ppm/°C
Automotive Qualification Standard -
Element Limiting Voltage 1500V
External Depth 12.5mm
External Length / Height 38mm
External Width 25mm
Fixing Centres 30mm
Fixing Hole Diameter 4.2mm
Full Power Rating Temperature 25°C
Insulation Resistance 1000000Mohm
Operating Temperature Max 125°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +125°C
Overload Capability 2.5 x pr for 5 secs
Power Rating with Heatsink 100W
Resistor Mounting Panel
Resistor Terminals Screw
Temperature Coeff. + 150ppm/°C
Temperature Coeff. - 150ppm/°C
Thermal Resistance 1°C/W
Tolerance + 5%
Tolerance - 5%

Alternative Descriptions

Rtop 100 47U 5% V Bo10 E /Box |Vishay RTOP100V47R0JB | Newark Electronics
Resistor, 47 Ohm, ± 5%, 100 W, Thick Film, High Power, Screw | Avnet America
RES, 47R, SCREW, THICK FILM | Farnell
Resistor, 47 Ohm, � 5%, 100 W, Thick Film, High Power, Screw | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RTOP100V47R0JB?

Additional datasheets, footprints and schematics for RTOP100V47R0JB are listed on our Part Details page. You can also find images and similar parts to RTOP100V47R0JB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RTOP100V47R0JB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTOP100V47R0JB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RTOP100V47R0JB fall under?

The RTOP100V47R0JB is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to RTOP100V47R0JB when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RTOP100V47R0JB you can contact the distributor directly for product support, shipping queries etc.

Is the RTOP100V47R0JB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RTOP100V47R0JB have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Abacus have stock available or on a lead time for RTOP100V47R0JB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RTOP100V47R0JB often in real-time on the comparison pages.

What if I can't find stock of RTOP100V47R0JB?

You can fill out our help required form which you can use to request a quote for RTOP100V47R0JB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay