Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SOT-23 |
No. of Pins | 5Pins |
Output Current | 600mA |
Output Voltage Min | 600mV |
Output Voltage Max | 5.5V |
Switching Frequency | 1.8MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Min | -40°C |
Output Voltage | 3.3V |
Primary Input Voltage | 5.5V |
Dc/Dc Conv, Buck, 1.5Mhz, Sot-23-5 | Newark Electronics |
IC, DC-DC CONVERTER,BUCK,1.5MHZ,SOT-23-5 | element14 |
Where can I find additional details, specifications and documents for a RT8008GB?
Additional datasheets, footprints and schematics for RT8008GB are listed on our Part Details page. You can also find images and similar parts to RT8008GB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT8008GB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT8008GB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT8008GB fall under?
The RT8008GB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to RT8008GB when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT8008GB you can contact the distributor directly for product support, shipping queries etc.
Is the RT8008GB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT8008GB have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for RT8008GB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT8008GB often in real-time on the comparison pages.
What if I can't find stock of RT8008GB?
You can fill out our help required form which you can use to request a quote for RT8008GB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.