Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 4V |
Input Voltage Max | 17V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | WDFN |
No. of Pins | 8Pins |
Output Current | 1.5A |
Output Voltage Min | 800mV |
Output Voltage Max | 12V |
Switching Frequency | 900kHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Min | -40°C |
Output Voltage | 12V |
Primary Input Voltage | 17V |
RT7251B Series 17 V 1.5 A 800 kHz Adj. Synchronous Step-Down Converter - WDFN-8 | Future Electronics |
Ic, Dc-Dc Converter, Buck, 800Khz,wdfn-8 | Newark Electronics |
IC, DC-DC CONVERTER, BUCK, 800KHZ,WDFN-8 | element14 |
Where can I find additional details, specifications and documents for a RT7251BZQW?
Additional datasheets, footprints and schematics for RT7251BZQW are listed on our Part Details page. You can also find images and similar parts to RT7251BZQW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT7251BZQW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT7251BZQW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT7251BZQW fall under?
The RT7251BZQW is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to RT7251BZQW when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT7251BZQW you can contact the distributor directly for product support, shipping queries etc.
Is the RT7251BZQW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT7251BZQW have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for RT7251BZQW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT7251BZQW often in real-time on the comparison pages.
What if I can't find stock of RT7251BZQW?
You can fill out our help required form which you can use to request a quote for RT7251BZQW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.