Status: | Unknown |
---|---|
Series: | RT24C Series |
RoHS: | Unknown |
Track Resistance | 10kohm |
---|---|
No. of Turns | 25Turns |
Potentiometer Mounting | Through Hole |
Product Range | RT24C Series |
Power Rating | 750mW |
Resistance Tolerance | ± 5% |
MSL | - |
Mil Trmr 3/8-In Sq Ww Rohs Compliant: No |Bourns RT24C2W103 | Newark Electronics |
Resistor Trimmer, Wirewound, 10 kOhm, ± 5%, 750 mW, 25 Turn, Multi Turn, Through Hole | Avnet America |
10K OHM 5% 3/8 MULTITURN | TTI Europe |
Resistor Trimmer, Wirewound, 10 kOhm, � 5%, 750 mW, 25 Turn, Multi Turn, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a RT24C2W103?
Additional datasheets, footprints and schematics for RT24C2W103 are listed on our Part Details page. You can also find images and similar parts to RT24C2W103 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT24C2W103 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT24C2W103 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT24C2W103 fall under?
The RT24C2W103 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to RT24C2W103 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT24C2W103 you can contact the distributor directly for product support, shipping queries etc.
Is the RT24C2W103 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT24C2W103 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, TTI Europe and Farnell have stock available or on a lead time for RT24C2W103.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT24C2W103 often in real-time on the comparison pages.
What if I can't find stock of RT24C2W103?
You can fill out our help required form which you can use to request a quote for RT24C2W103 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.