Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0477
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
1,770
in stock
|
Buy Now | |
CoreStaff
from US$0.06
|
13,825
in stock
|
Buy Now | |
Chip One Stop
from US$0.0477
|
8,601
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
1,770
in stock
|
Buy Now | |
element14
from US$0.08
|
1,760
in stock
|
Buy Now | |
Rutronik
from US$0.06
|
-
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
from US$0.06
|
-
|
Buy Now |
Small mold type (TUMD2M) |
High reliability |
Low VF and low IR |
Configuration | Single |
---|---|
Package Code | SOD-323HE |
Package(JEITA) | SC-108B |
Mounting Style | Surface mount |
Number of terminal | 2 |
VRM[V] | 30 |
Reverse Voltage VR[V] | 30 |
Average Rectified Forward Current IO[A] | 1 |
IFSM[A] | 5 |
Forward Voltage VF(Max.)[V] | 0.42 |
IF @ Forward Voltage [A] | 0.7 |
Reverse Current IR(Max.)[mA] | 0.04 |
VR @ Reverse Current[V] | 5 |
Storage Temperature (Min.)[°C] | -40 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.4x2.5 (t=0.8) |
Data Sheet |
---|
RSX101VAM30 Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Schottky Rect, Single, 30V, Sod-323He | Newark Electronics |
SCHOTTKY RECT, SINGLE, 30V, SOD-323HE | Farnell |
SCHOTTKY-DIODE 1A 30V TUMD2M | Rutronik |
Diode Schottky 30V 1A Surface Mount | Future Electronics |
Diode Schottky Diode 30V 1A 2-Pin TUMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a RSX101VAM30TR?
Additional datasheets, footprints and schematics for RSX101VAM30TR are listed on our Part Details page. You can also find images and similar parts to RSX101VAM30TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSX101VAM30TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSX101VAM30TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSX101VAM30TR fall under?
The RSX101VAM30TR is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to RSX101VAM30TR when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSX101VAM30TR you can contact the distributor directly for product support, shipping queries etc.
Is the RSX101VAM30TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RSX101VAM30TR have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, Farnell and element14 have stock available or on a lead time for RSX101VAM30TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSX101VAM30TR often in real-time on the comparison pages.
What if I can't find stock of RSX101VAM30TR?
You can fill out our help required form which you can use to request a quote for RSX101VAM30TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.