Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Small mold type (TUMD2M) |
High reliability |
Low VF and low IR |
Configuration | Single |
---|---|
Package Code | SOD-323HE |
Package(JEITA) | SC-108B |
Mounting Style | Surface mount |
Number of terminal | 2 |
VRM[V] | 30 |
Reverse Voltage VR[V] | 30 |
Average Rectified Forward Current IO[A] | 0.7 |
IFSM[A] | 5 |
Forward Voltage VF(Max.)[V] | 0.42 |
IF @ Forward Voltage [A] | 0.7 |
Reverse Current IR(Max.)[mA] | 0.2 |
VR @ Reverse Current[V] | 30 |
Storage Temperature (Min.)[°C] | -40 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.4x2.5 (t=0.8) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
RSX071VYM30FH Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Schottky Rect, Aec-Q101, 30V, Sod-323He | Newark Electronics |
SCHOTTKY RECT, AUTO, 30V, SOD-323HE | element14 |
Diode Schottky 30V 700mA 2-Pin SOD-323HE Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a RSX071VYM30FHTR?
Additional datasheets, footprints and schematics for RSX071VYM30FHTR are listed on our Part Details page. You can also find images and similar parts to RSX071VYM30FHTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSX071VYM30FHTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSX071VYM30FHTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSX071VYM30FHTR fall under?
The RSX071VYM30FHTR is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to RSX071VYM30FHTR when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSX071VYM30FHTR you can contact the distributor directly for product support, shipping queries etc.
Is the RSX071VYM30FHTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RSX071VYM30FHTR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for RSX071VYM30FHTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSX071VYM30FHTR often in real-time on the comparison pages.
What if I can't find stock of RSX071VYM30FHTR?
You can fill out our help required form which you can use to request a quote for RSX071VYM30FHTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.