Status: | Unknown |
---|---|
Series: | RSSD Series |
RoHS: | Unknown |
Resistance | 0.47ohm |
---|---|
Product Range | RSSD Series |
Power Rating | 280W |
Resistance Tolerance | ± 20% |
Resistor Terminals | Solder Lug |
Voltage Rating | - |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 75ppm/°C |
Body Diameter | 32mm |
External Length / Height | 250mm |
Full Power Rating Temperature | 25°C |
Operating Temperature Max | 450°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +450°C |
Resistor Case Style | Tubular |
Resistor Mounting | Panel |
Surge Power Rating | 2800W |
Surge Power Rating Time | 5s |
Temperature Coeff. + | 75ppm/°C |
Temperature Coeff. - | 75ppm/°C |
Tolerance + | 20% |
Tolerance - | 20% |
Through Hole Resistor, Rssd Series, 0.47 Ohm, 280 W, 20%, Tubular Rohs Compliant: Yes |Vishay RSSD30250AR470MB06 | Newark Electronics |
RESISTOR, WW 280W 20% 0R47 | element14 |
Res Wirewound 0.47 Ohm 20% 280W ±75ppm/°C RDL Lug Bolt-On Bulk | Avnet America |
Where can I find additional details, specifications and documents for a RSSD30250AR470MB06?
Additional datasheets, footprints and schematics for RSSD30250AR470MB06 are listed on our Part Details page. You can also find images and similar parts to RSSD30250AR470MB06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSSD30250AR470MB06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSSD30250AR470MB06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSSD30250AR470MB06 fall under?
The RSSD30250AR470MB06 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RSSD30250AR470MB06 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSSD30250AR470MB06 you can contact the distributor directly for product support, shipping queries etc.
Is the RSSD30250AR470MB06 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RSSD30250AR470MB06 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for RSSD30250AR470MB06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSSD30250AR470MB06 often in real-time on the comparison pages.
What if I can't find stock of RSSD30250AR470MB06?
You can fill out our help required form which you can use to request a quote for RSSD30250AR470MB06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.