RSSD30250A3300JB06 Resistors by Vishay Intertechnology

RESISTOR WW 280W 5% 330R

Status: Unknown
Series: RSSD Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$71.47

Distributor Stock
Logo for RS
RS
from US$107.73
2
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$105.80
-
Buy Now
Logo for Avnet America
Avnet America
from US$78.11
-
Buy Now
Logo for element14
element14
from US$106.76
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$71.47
-
Buy Now
Logo for Farnell
Farnell
from US$99.95
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Resistance 330ohm
Product Range RSSD Series
Power Rating 280W
Resistance Tolerance ± 5%
Resistor Terminals Solder Lug
Voltage Rating -
Resistor Element Material Wirewound
Temperature Coefficient ± 75ppm/°C
Body Diameter 32mm
External Length / Height 250mm
Full Power Rating Temperature 25°C
Operating Temperature Max 450°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +450°C
Resistor Case Style Tubular
Resistor Mounting Panel
Surge Power Rating 2800W
Surge Power Rating Time 5s
Temperature Coeff. + 75ppm/°C
Temperature Coeff. - 75ppm/°C
Tolerance + 5%
Tolerance - 5%

Alternative Descriptions

Adj Wirewound Resistor 330R 5% 280W | RS
Through Hole Resistor, Rssd Series, 330 Ohm, 280 W, 5%, Tubular Rohs Compliant: Yes |Vishay RSSD30250A3300JB06 | Newark Electronics
Resistor, 330 Ohm, ± 5%, 280 W, Wirewound, High Power, Screw | Avnet America
RESISTOR, WW 280W 5% 330R | element14
330 OHM 5% 280W | TTI Europe
Resistor, 330 Ohm, � 5%, 280 W, Wirewound, High Power, Screw | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RSSD30250A3300JB06?

Additional datasheets, footprints and schematics for RSSD30250A3300JB06 are listed on our Part Details page. You can also find images and similar parts to RSSD30250A3300JB06 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RSSD30250A3300JB06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSSD30250A3300JB06 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RSSD30250A3300JB06 fall under?

The RSSD30250A3300JB06 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to RSSD30250A3300JB06 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RSSD30250A3300JB06 you can contact the distributor directly for product support, shipping queries etc.

Is the RSSD30250A3300JB06 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RSSD30250A3300JB06 have stock available?

Authorised distributors including RS, Newark Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for RSSD30250A3300JB06.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RSSD30250A3300JB06 often in real-time on the comparison pages.

What if I can't find stock of RSSD30250A3300JB06?

You can fill out our help required form which you can use to request a quote for RSSD30250A3300JB06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay