RSSD25168A47R0JB06 Resistors by Vishay Intertechnology

RESISTOR WW 200W 5% 47R

Status: Unknown
Series: RSSD Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$20.42

Distributor Stock
Logo for RS
RS
from US$76.14
4
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$73.37
-
Buy Now
Logo for Avnet America
Avnet America
from US$56.44
-
Buy Now
Logo for RS Americas
RS Americas
from US$89.42
-
Buy Now
Logo for Farnell
Farnell
from US$20.42
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Resistance 47ohm
Product Range RSSD Series
Power Rating 200W
Resistance Tolerance ± 5%
Resistor Terminals Solder Lug
Voltage Rating -
Resistor Element Material Wirewound
Temperature Coefficient ± 75ppm/°C
Body Diameter 27mm
External Length / Height 168mm
Full Power Rating Temperature 25°C
Operating Temperature Max 450°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +450°C
Resistor Case Style Tubular
Resistor Mounting Panel
Surge Power Rating 2000W
Surge Power Rating Time 5s
Temperature Coeff. + 75ppm/°C
Temperature Coeff. - 75ppm/°C
Tolerance + 5%
Tolerance - 5%

Alternative Descriptions

Adj Wirewound Resistor 47R 5% 200W | RS
Rssd 25X168 An 47U 5% Bo6 E /Bo6 |Vishay RSSD25168A47R0JB06 | Newark Electronics
Resistor, 47 Ohm, ± 5%, 200 W, Wirewound, High Power, Screw | Avnet America
47Ohms 5% 200W High Power Wire-Wound Adjustable Resistor | Vishay Dale RSSD25168A47R0JB06 | RS Americas
RESISTOR, WW 200W 5% 47R | Farnell
Resistor, 47 Ohm, � 5%, 200 W, Wirewound, High Power, Screw | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RSSD25168A47R0JB06?

Additional datasheets, footprints and schematics for RSSD25168A47R0JB06 are listed on our Part Details page. You can also find images and similar parts to RSSD25168A47R0JB06 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RSSD25168A47R0JB06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSSD25168A47R0JB06 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RSSD25168A47R0JB06 fall under?

The RSSD25168A47R0JB06 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to RSSD25168A47R0JB06 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RSSD25168A47R0JB06 you can contact the distributor directly for product support, shipping queries etc.

Is the RSSD25168A47R0JB06 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RSSD25168A47R0JB06 have stock available?

Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for RSSD25168A47R0JB06.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RSSD25168A47R0JB06 often in real-time on the comparison pages.

What if I can't find stock of RSSD25168A47R0JB06?

You can fill out our help required form which you can use to request a quote for RSSD25168A47R0JB06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay