Status: | Unknown |
---|---|
Series: | RSSD Series |
RoHS: | Unknown |
Prices starting from US$38.86
Resistance | 10ohm |
---|---|
Product Range | RSSD Series |
Power Rating | 100W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | - |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 75ppm/°C |
Body Diameter | 22mm |
External Length / Height | 117mm |
Full Power Rating Temperature | 25°C |
Operating Temperature Max | 450°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +450°C |
Resistor Case Style | Tubular |
Resistor Mounting | Panel |
Surge Power Rating | 1000W |
Surge Power Rating Time | 5s |
Temperature Coeff. + | 75ppm/°C |
Temperature Coeff. - | 75ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Through Hole Resistor, Rssd Series, 10 Ohm, 100 W, 5%, Tubular Rohs Compliant: Yes |Vishay RSSD20117A10R0JB15 | Newark Electronics |
RES, WIREWOUND, 10R, 5%, 100W, TUBULAR | element14 |
Adj Wirewound Resistor 10R 5% 100W | RS |
Resistor, 10 Ohm, ± 5%, 100 W, Wirewound, High Power, Screw | Avnet America |
10Ohms 5% 100W High Power Wire-Wound Adjustable Resistor | Vishay Dale RSSD20117A10R0JB15 | RS Americas |
Resistor, 10 Ohm, � 5%, 100 W, Wirewound, High Power, Screw | Avnet Abacus |
Where can I find additional details, specifications and documents for a RSSD20117A10R0JB15?
Additional datasheets, footprints and schematics for RSSD20117A10R0JB15 are listed on our Part Details page. You can also find images and similar parts to RSSD20117A10R0JB15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSSD20117A10R0JB15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSSD20117A10R0JB15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSSD20117A10R0JB15 fall under?
The RSSD20117A10R0JB15 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RSSD20117A10R0JB15 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSSD20117A10R0JB15 you can contact the distributor directly for product support, shipping queries etc.
Is the RSSD20117A10R0JB15 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RSSD20117A10R0JB15 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for RSSD20117A10R0JB15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSSD20117A10R0JB15 often in real-time on the comparison pages.
What if I can't find stock of RSSD20117A10R0JB15?
You can fill out our help required form which you can use to request a quote for RSSD20117A10R0JB15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.