Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.23
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
2,950
in stock
|
Buy Now | |
CoreStaff
from US$0.18
|
2,822
in stock
|
Buy Now | |
Rutronik
from US$0.25
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
-
|
Buy Now | |
Future Electronics
from US$0.21
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
element14
from US$0.25
|
-
|
Buy Now |
Low on - resistance |
High Power small mold Package (TSMT3) |
Pb-free lead plating ; RoHS compliant |
AEC-Q101 Qualified |
Package Code | SOT-346T |
---|---|
JEITA Package | SC-96 |
Number of terminal | 3 |
Polarity | Pch |
Drain-Source Voltage VDSS[V] | -60 |
Drain Current ID[A] | -1.5 |
RDS(on)[Ω] VGS=4V(Typ.) | 0.255 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 0.24 |
RDS(on)[Ω] VGS=10V(Typ.) | 0.2 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.255 |
Total gate charge Qg[nC] | 10 |
Power Dissipation (PD)[W] | 1 |
Drive Voltage[V] | -4 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.9x2.8 (t=1) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
RSR015P06HZG Data Sheet |
Characteristics Data |
---|
RSR015P06HZG ESD Data |
Package Information |
---|
Package Dimensions |
Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Environmental Data |
---|
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
P-CH 60V 1,5A 200mOhm SOT-346T | Rutronik |
Mosfet, P-Ch, -60V, -1.5A, 150Deg C, 1W Rohs Compliant: Yes |Rohm RSR015P06HZGTL | Newark Electronics |
MOSFET -60V P-CHANNEL 1.5A | Future Electronics |
Transistor MOSFET P-CH 60V ±1.5A 3-Pin SOT-346T Emboss T/R | Avnet America |
MOSFET, P-CH, -60V, -1.5A, 150DEG C, 1W | element14 |
Where can I find additional details, specifications and documents for a RSR015P06HZGTL?
Additional datasheets, footprints and schematics for RSR015P06HZGTL are listed on our Part Details page. You can also find images and similar parts to RSR015P06HZGTL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSR015P06HZGTL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSR015P06HZGTL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSR015P06HZGTL fall under?
The RSR015P06HZGTL is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to RSR015P06HZGTL when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSR015P06HZGTL you can contact the distributor directly for product support, shipping queries etc.
Is the RSR015P06HZGTL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RSR015P06HZGTL have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Rutronik, Newark Electronics and Future Electronics have stock available or on a lead time for RSR015P06HZGTL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSR015P06HZGTL often in real-time on the comparison pages.
What if I can't find stock of RSR015P06HZGTL?
You can fill out our help required form which you can use to request a quote for RSR015P06HZGTL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.