RSO50373A10R0JB01 Resistors by Vishay Intertechnology

RES WIREWOUND 10R 5% SCREW

Status: Unknown
Series: RSO Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$231.55

Distributor Stock
Logo for RS
RS
from US$384.23
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$501.72
-
Buy Now
Logo for Avnet America
Avnet America
from US$231.55
-
Buy Now
Logo for element14
element14
from US$585.45
-
Buy Now
Logo for Farnell
Farnell
from US$479.96
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Features

- 160 W to 1 kW at 25 u00b0C

Specifications

Resistance 10ohm
Product Range RSO Series
Power Rating 1kW
Resistance Tolerance ± 5%
Resistor Terminals Threaded Stud
Voltage Rating -
Resistor Element Material Wirewound
Temperature Coefficient -

Alternative Descriptions

Wirewound Power Resistor 10R 5% 1kW | RS
Rso 50X373 An 10U 5% Bo1 E /Bo1 |Vishay RSO50373A10R0JB01 | Newark Electronics
Resistor, 10 Ohm, ± 5%, 1000 W, Wirewound, High Power, Screw | Avnet America
RES, WIREWOUND, 10R, 5%, SCREW | element14
Resistor, 10 Ohm, � 5%, 1000 W, Wirewound, High Power, Screw | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RSO50373A10R0JB01?

Additional datasheets, footprints and schematics for RSO50373A10R0JB01 are listed on our Part Details page. You can also find images and similar parts to RSO50373A10R0JB01 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RSO50373A10R0JB01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSO50373A10R0JB01 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RSO50373A10R0JB01 fall under?

The RSO50373A10R0JB01 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to RSO50373A10R0JB01 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RSO50373A10R0JB01 you can contact the distributor directly for product support, shipping queries etc.

Is the RSO50373A10R0JB01 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RSO50373A10R0JB01 have stock available?

Authorised distributors including RS, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for RSO50373A10R0JB01.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RSO50373A10R0JB01 often in real-time on the comparison pages.

What if I can't find stock of RSO50373A10R0JB01?

You can fill out our help required form which you can use to request a quote for RSO50373A10R0JB01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay