RSO30250A22R0JB06 Resistors by Vishay Intertechnology

RES WIREWOUND 22R 5% SCREW

Status: Unknown
Series: RSO Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$98.55

Distributor Stock
Logo for RS
RS
from US$163.27
No stock
Buy Now
Logo for Rutronik
Rutronik
from US$109.32
-
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$130.93
-
Buy Now
Logo for Avnet America
Avnet America
from US$98.55
-
Buy Now
Logo for element14
element14
from US$161.25
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$106.19
-
Buy Now
Logo for Farnell
Farnell
from US$145.06
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Resistance 22ohm
Product Range RSO Series
Power Rating 350W
Resistance Tolerance ± 5%
Resistor Terminals Threaded Stud
Voltage Rating -
Resistor Element Material Wirewound
Temperature Coefficient -

Alternative Descriptions

RSO 30x250 22R 5% 350W | Rutronik
Wirewound Power Resistor 22R 5% 350W | RS
Rso 30X250 An 22U 5% Bo6 E /Bo6 |Vishay RSO30250A22R0JB06 | Newark Electronics
Resistor, 22 Ohm, ± 5%, 350 W, Wirewound, High Power, Screw | Avnet America
RES, WIREWOUND, 22R, 5%, SCREW | element14
22 OHM 5% 350W | TTI Europe
Resistor, 22 Ohm, � 5%, 350 W, Wirewound, High Power, Screw | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RSO30250A22R0JB06?

Additional datasheets, footprints and schematics for RSO30250A22R0JB06 are listed on our Part Details page. You can also find images and similar parts to RSO30250A22R0JB06 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RSO30250A22R0JB06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSO30250A22R0JB06 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RSO30250A22R0JB06 fall under?

The RSO30250A22R0JB06 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to RSO30250A22R0JB06 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RSO30250A22R0JB06 you can contact the distributor directly for product support, shipping queries etc.

Is the RSO30250A22R0JB06 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RSO30250A22R0JB06 have stock available?

Authorised distributors including Rutronik, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for RSO30250A22R0JB06.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RSO30250A22R0JB06 often in real-time on the comparison pages.

What if I can't find stock of RSO30250A22R0JB06?

You can fill out our help required form which you can use to request a quote for RSO30250A22R0JB06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay