Status: | Unknown |
---|---|
Series: | RSO Series |
RoHS: | Unknown |
- 160 W to 1 kW at 25 u00b0C |
Resistance | 1ohm |
---|---|
Product Range | RSO Series |
Power Rating | 350W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Threaded Stud |
Voltage Rating | - |
Resistor Element Material | Wirewound |
Temperature Coefficient | - |
Rso 30X250 An 1U 5% Bo3 E /Bo3 |Vishay RSO30250A1R00JB03 | Newark Electronics |
RSO 30X250 AN 1U 5% BO3 E | Avnet America |
RES, WIREWOUND, 1R, 5%, SCREW | element14 |
Where can I find additional details, specifications and documents for a RSO30250A1R00JB03?
Additional datasheets, footprints and schematics for RSO30250A1R00JB03 are listed on our Part Details page. You can also find images and similar parts to RSO30250A1R00JB03 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSO30250A1R00JB03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSO30250A1R00JB03 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSO30250A1R00JB03 fall under?
The RSO30250A1R00JB03 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RSO30250A1R00JB03 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSO30250A1R00JB03 you can contact the distributor directly for product support, shipping queries etc.
Is the RSO30250A1R00JB03 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RSO30250A1R00JB03 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for RSO30250A1R00JB03.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSO30250A1R00JB03 often in real-time on the comparison pages.
What if I can't find stock of RSO30250A1R00JB03?
You can fill out our help required form which you can use to request a quote for RSO30250A1R00JB03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.