Status: | Unknown |
---|---|
Series: | RSO Series |
RoHS: | Unknown |
Prices starting from US$14.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.17
|
39
in stock
|
Buy Now | |
Schukat Electronic
from US$14.86
|
119
in stock
|
Buy Now | |
Rutronik
from US$18.42
|
-
|
Buy Now | |
Newark Electronics
from US$15.91
|
-
|
Buy Now | |
Future Electronics
from US$15.46
|
-
|
Buy Now | |
RS Americas
from US$20.69
|
-
|
Buy Now | |
Sager
from US$14.19
|
-
|
Buy Now | |
Farnell
from US$15.62
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 3.3V |
Output Current - Output 1 | 300mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RSO Series |
Input Voltage DC Min | 18V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 9.2mm |
Height | 11.1mm |
Depth | 21.8mm |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | EN 60601 |
Approvals & Standards | IEC 60601 |
Isolation Voltage | 1kV |
Power Rating | 1W |
DC/DC Conv 18-36V:3,3V 300mA 1W SIP8 | Schukat Electronic |
DC/DC,Reg,18-36Vin,3.3Vo 0.3A,1W,1kV | RS |
DC/DC Mod 18-36V to 3.3V 1W 1kV 1kV THT | Rutronik |
Dc-Dc Converter, Medical, 3.3V, 0.3A | Newark Electronics |
RSO Series 1 W 3.3 V Single Output ECONOLINE DC/DC-Converter - SIP-8 | Future Electronics |
Recom Isolated DC-DC Converter, Vin 18 to 36V dc, Vout 3.3V dc, I/O isolation 1000V | RECOM Power Inc. RSO-243.3S | RS Americas |
Isolated DC/DC Converters - Through Hole 1W DC/DC 1kV REG 2:1 18-36Vin 3.3Vout | Sager |
DC/DC CONVERTER, 1W, 2: 1, 3.3V | Farnell |
Where can I find additional details, specifications and documents for a RSO-243.3S?
Additional datasheets, footprints and schematics for RSO-243.3S are listed on our Part Details page. You can also find images and similar parts to RSO-243.3S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSO-243.3S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSO-243.3S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSO-243.3S fall under?
The RSO-243.3S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RSO-243.3S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSO-243.3S you can contact the distributor directly for product support, shipping queries etc.
Is the RSO-243.3S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RSO-243.3S have stock available?
Authorised distributors including Schukat Electronic, RS, Rutronik, Newark Electronics and Future Electronics have stock available or on a lead time for RSO-243.3S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSO-243.3S often in real-time on the comparison pages.
What if I can't find stock of RSO-243.3S?
You can fill out our help required form which you can use to request a quote for RSO-243.3S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.