Status: | Unknown |
---|---|
Series: | RSO Series |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 67mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RSO Series |
Input Voltage DC Min | 18V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 9.2mm |
Height | 11.1mm |
Depth | 21.8mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | IEC 60601 |
DC/DC Conv 18-36V:15V 67mA 1W SIP8 | Schukat Electronic |
Dc-Dc Converter, Medical, 15V, 0.067A | Newark Electronics |
RSO Series 1 W Single Output 15 V DC/DC Converter - SIP-8 | Future Electronics |
Isolated DC/DC Converters - Through Hole 1W DC/DC 1kV REG 2:1 18-36Vin 15Vout | Sager |
Where can I find additional details, specifications and documents for a RSO-2415S?
Additional datasheets, footprints and schematics for RSO-2415S are listed on our Part Details page. You can also find images and similar parts to RSO-2415S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSO-2415S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSO-2415S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSO-2415S fall under?
The RSO-2415S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RSO-2415S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSO-2415S you can contact the distributor directly for product support, shipping queries etc.
Is the RSO-2415S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RSO-2415S have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, Future Electronics, Sager and Farnell have stock available or on a lead time for RSO-2415S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSO-2415S often in real-time on the comparison pages.
What if I can't find stock of RSO-2415S?
You can fill out our help required form which you can use to request a quote for RSO-2415S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.