Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$17.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$19.68
|
No stock
|
Buy Now | |
Schukat Electronic
from US$18.35
|
66
in stock
|
Buy Now | |
Future Electronics
from US$19.08
|
22
in stock
|
Buy Now | |
Newark Electronics
from US$18.98
|
-
|
Buy Now | |
RS Americas
from US$21.43
|
-
|
Buy Now | |
element14
from US$20.04
|
-
|
Buy Now | |
Sager
from US$17.52
|
-
|
Buy Now | |
Farnell
from US$23.22
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 83mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | - |
Input Voltage DC Min | 9V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 9.2mm |
Height | 11.1mm |
Depth | 21.8mm |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | EN |
Approvals & Standards | IEC 60601 UL |
Efficiency Max | 83% |
External Depth | 11.1mm |
External Length / Height | 21.8mm |
External Width | 9.2mm |
Isolation Voltage | 3kV |
Operating Temperature Max | +85°C |
Operating Temperature Min | -40°C |
Power Rating | 1W |
DC/DC Conv 9-36V:12V 83mA 1W SIP8 | Schukat Electronic |
RSO Series 1 W Single Output 12 V DC/DC Converter - SIP-8 | Future Electronics |
DC/DC,Reg,9-36Vin,12Vo 0.083A,1W,3kV | RS |
Dc-Dc Converter, Medical, 12V, 0.083A | Newark Electronics |
DC/DC CONVERTER: SINGLE OUTPUT | RS Americas |
DC-DC CONVERTER, MEDICAL, 12V, 0.083A | element14 |
Isolated DC/DC Converters - Through Hole 1W DC/DC 3kV REG 4:1 9-36Vin 12Vout | Sager |
Where can I find additional details, specifications and documents for a RSO-2412SZ/H3?
Additional datasheets, footprints and schematics for RSO-2412SZ/H3 are listed on our Part Details page. You can also find images and similar parts to RSO-2412SZ/H3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSO-2412SZ/H3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSO-2412SZ/H3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSO-2412SZ/H3 fall under?
The RSO-2412SZ/H3 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RSO-2412SZ/H3 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSO-2412SZ/H3 you can contact the distributor directly for product support, shipping queries etc.
Is the RSO-2412SZ/H3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RSO-2412SZ/H3 have stock available?
Authorised distributors including Schukat Electronic, Future Electronics, RS, Newark Electronics and RS Americas have stock available or on a lead time for RSO-2412SZ/H3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSO-2412SZ/H3 often in real-time on the comparison pages.
What if I can't find stock of RSO-2412SZ/H3?
You can fill out our help required form which you can use to request a quote for RSO-2412SZ/H3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.