Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 100mA |
Output Voltage - Output 2 | -5V |
Output Current - Output 2 | 100mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | - |
Input Voltage DC Min | 9V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 9.2mm |
Height | 11.1mm |
Depth | 21.8mm |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | EN 60601 |
Isolation Voltage | 3kV |
Power Rating | 1W |
DC/DC Conv 9-36V:+/-5V +/-100mA 1W SIP8 | Schukat Electronic |
Isolated Board Mount Dc/Dc Converter, Medical, Sip, Through Hole, Fixed, 36 V, 9 V, 2 Rohs Compliant: Yes |Recom Power RSO-2405DZ/H3 | Newark Electronics |
Recom Iso DC-DC Converter, Vin 9 to 36V dc, Vout +/-5V dc, I/O isolation 3000V dc | RECOM Power Inc. RSO-2405DZ/H3 | RS Americas |
Isolated DC/DC Converters - Through Hole 1W DC/DC 3kV REG 4:1 9-36Vin +/-5Vout | Sager |
Where can I find additional details, specifications and documents for a RSO-2405DZ/H3?
Additional datasheets, footprints and schematics for RSO-2405DZ/H3 are listed on our Part Details page. You can also find images and similar parts to RSO-2405DZ/H3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSO-2405DZ/H3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSO-2405DZ/H3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSO-2405DZ/H3 fall under?
The RSO-2405DZ/H3 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RSO-2405DZ/H3 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSO-2405DZ/H3 you can contact the distributor directly for product support, shipping queries etc.
Is the RSO-2405DZ/H3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RSO-2405DZ/H3 have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, RS Americas and Sager have stock available or on a lead time for RSO-2405DZ/H3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSO-2405DZ/H3 often in real-time on the comparison pages.
What if I can't find stock of RSO-2405DZ/H3?
You can fill out our help required form which you can use to request a quote for RSO-2405DZ/H3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.