Status: | Unknown |
---|---|
Series: | RSO Series |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 67mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RSO Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 18V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 9.2mm |
Height | 11.1mm |
Depth | 21.8mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | IEC 60601 |
DC/DC converter,4.5-18Vin,15Vout 67mA,1W | RS |
Isolated Board Mount Dc/Dc Converter, Sip, Fixed, Through Hole, 1 W, 15 V, 67 Ma Rohs Compliant: Yes |Recom Power RSO-1215SZ | Newark Electronics |
DC/DC converter,4.5-18Vin,15Vout 67mA,1W | RECOM Power Inc. RSO-1215SZ | RS Americas |
Isolated DC/DC Converters - Through Hole CONV DC/DC 1W 4.5-18VIN 15VOUT | Sager |
Where can I find additional details, specifications and documents for a RSO-1215SZ?
Additional datasheets, footprints and schematics for RSO-1215SZ are listed on our Part Details page. You can also find images and similar parts to RSO-1215SZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSO-1215SZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSO-1215SZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSO-1215SZ fall under?
The RSO-1215SZ is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RSO-1215SZ when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSO-1215SZ you can contact the distributor directly for product support, shipping queries etc.
Is the RSO-1215SZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RSO-1215SZ have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas and Sager have stock available or on a lead time for RSO-1215SZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSO-1215SZ often in real-time on the comparison pages.
What if I can't find stock of RSO-1215SZ?
You can fill out our help required form which you can use to request a quote for RSO-1215SZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.