Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
2,975
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
47,858
in stock
|
Buy Now | |
CoreStaff
from US$0.14
|
11,057
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
2,064
in stock
|
Buy Now | |
element14
from US$0.23
|
2,064
in stock
|
Buy Now | |
Farnell
from US$0.19
|
2,064
in stock
|
Buy Now | |
Rutronik
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
4V-drive type |
Pch Middle-power MOSFET |
Fast Switching Speed |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-323T |
---|---|
JEITA Package | SC-113A |
Number of terminal | 3 |
Polarity | Pch |
Drain-Source Voltage VDSS[V] | -45 |
Drain Current ID[A] | -1 |
RDS(on)[Ω] VGS=4V(Typ.) | 0.49 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 0.45 |
RDS(on)[Ω] VGS=10V(Typ.) | 0.33 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.49 |
Total gate charge Qg[nC] | 2.4 |
Power Dissipation (PD)[W] | 0.8 |
Drive Voltage[V] | -4 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2x2.1 (t=0.85) |
Data Sheet |
---|
RSF010P05 Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List - Please contact us by filling in the form. |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Power MOSFET P-Channel 45V 1A TUMT3 | RS |
Mosfet, P-Ch, -45V, -1A, Tumt | Newark Electronics |
MOSFET, P-CH, -45V, -1A, TUMT | element14 |
P-CH 45V 1A 460mOhm SOT323T | Rutronik |
Trans MOSFET P-CH 45V 1A 3-Pin TUMT T/R | Avnet America |
Where can I find additional details, specifications and documents for a RSF010P05TL?
Additional datasheets, footprints and schematics for RSF010P05TL are listed on our Part Details page. You can also find images and similar parts to RSF010P05TL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSF010P05TL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSF010P05TL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSF010P05TL fall under?
The RSF010P05TL is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to RSF010P05TL when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSF010P05TL you can contact the distributor directly for product support, shipping queries etc.
Is the RSF010P05TL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RSF010P05TL have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Future Electronics, RS and Newark Electronics have stock available or on a lead time for RSF010P05TL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSF010P05TL often in real-time on the comparison pages.
What if I can't find stock of RSF010P05TL?
You can fill out our help required form which you can use to request a quote for RSF010P05TL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.