Status: | Unknown |
---|---|
Series: | RSD-60 Series |
RoHS: | Unknown |
Prices starting from US$36.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$42.31
|
89
in stock
|
Buy Now | |
Schukat Electronic
from US$37.22
|
207
in stock
|
Buy Now | |
TTI Europe
from US$40.57
|
143
in stock
|
Buy Now | |
Distrelec
from US$36.20
|
94
in stock
|
Buy Now | |
Jameco Electronics
from US$38.80
|
54
in stock
|
Buy Now | |
Sager
from US$37.63
|
42
in stock
|
Buy Now | |
Newark Electronics
from US$41.28
|
37
in stock
|
Buy Now | |
element14
from US$47.96
|
32
in stock
|
Buy Now | |
Farnell
from US$45.71
|
32
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$37.22
|
29
in stock
|
Buy Now | |
Chip One Stop
from US$45.50
|
3
in stock
|
Buy Now | |
Future Electronics
from US$42.60
|
-
|
Buy Now | |
Avnet America
from US$52.00
|
-
|
Buy Now | |
RS Americas
from US$38.83
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 60W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 2.5A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RSD-60 Series |
Input Voltage DC Min | 18V |
Input Voltage DC Max | 72V |
DC / DC Converter Mounting | Panel |
DC / DC Converter Output Type | Fixed |
SVHC | No SVHC (07-Jul-2017) |
Approvals & Standards | EN |
DC/DC-Conv 18-72V:24V 2,5A 60W | Schukat Electronic |
18-72VDC O/P +24V2.5A | TTI Europe |
MEAN WELL DC/DC Converter, Railway, 60W, 24V, 2.5A | Distrelec |
DC/DC Converter Isolated 24V 60W | RS |
Blank Blank | Jameco Electronics |
Isolated DC/DC Converters - Chassis Mount 18-72Vin 24Vout 60W 2.5A | Sager |
Dc-Dc Converter, 24V, 2.5A | Newark Electronics |
DC-DC CONVERTER, 24V, 1.25A | element14 |
Converter: DC/DC | Transfer Multisort Elektronik |
RSD-60 Series 60 W 18 to 72 Vin 24 Vout 2.5 A Enclosed Railway DC/DC Converter | Future Electronics |
Module DC-DC 1-OUT 24V 2.5A 60W | Avnet America |
DC-DC Converter, Railway, 60W, 18-72Vin, 24Vout, 2.5A, RSD-60 Series | MEAN WELL RSD-60L-24 | RS Americas |
Where can I find additional details, specifications and documents for a RSD-60L-24?
Additional datasheets, footprints and schematics for RSD-60L-24 are listed on our Part Details page. You can also find images and similar parts to RSD-60L-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSD-60L-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSD-60L-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSD-60L-24 fall under?
The RSD-60L-24 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RSD-60L-24 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSD-60L-24 you can contact the distributor directly for product support, shipping queries etc.
Is the RSD-60L-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RSD-60L-24 have stock available?
Authorised distributors including Schukat Electronic, TTI Europe, Distrelec, RS and Jameco Electronics have stock available or on a lead time for RSD-60L-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSD-60L-24 often in real-time on the comparison pages.
What if I can't find stock of RSD-60L-24?
You can fill out our help required form which you can use to request a quote for RSD-60L-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.