Status: | Unknown |
---|---|
Series: | RSD-60 Series |
RoHS: | Unknown |
Prices starting from US$32.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$42.31
|
38
in stock
|
Buy Now | |
Schukat Electronic
from US$37.22
|
884
in stock
|
Buy Now | |
Sager
from US$37.63
|
137
in stock
|
Buy Now | |
Newark Electronics
from US$40.06
|
125
in stock
|
Buy Now | |
Jameco Electronics
from US$38.80
|
111
in stock
|
Buy Now | |
element14
from US$39.83
|
81
in stock
|
Buy Now | |
Farnell
from US$45.71
|
81
in stock
|
Buy Now | |
Distrelec
from US$36.21
|
68
in stock
|
Buy Now | |
Chip One Stop
from US$32.90
|
51
in stock
|
Buy Now | |
Future Electronics
from US$42.60
|
-
|
Buy Now | |
Avnet America
from US$52.00
|
-
|
Buy Now | |
RS Americas
from US$38.83
|
-
|
Buy Now | |
TTI Europe
from US$40.57
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 60W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 5A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RSD-60 Series |
Input Voltage DC Min | 18V |
Input Voltage DC Max | 72V |
DC / DC Converter Mounting | Panel |
DC / DC Converter Output Type | Fixed |
SVHC | No SVHC (07-Jul-2017) |
Approvals & Standards | EN |
DC/DC-Conv 18-72V:12V 5A 60W | Schukat Electronic |
Isolated DC/DC Converters - Chassis Mount 12V 5A 60W DC-DC CONVERTER | Sager |
Dc-Dc Converter, 12V, 5A | Newark Electronics |
Blank Blank | Jameco Electronics |
DC-DC CONVERTER, 12V, 5A | element14 |
MEAN WELL DC/DC Converter, Railway, 60W, 12V, 5A | Distrelec |
DC/DC Converter Isolated 12V 60W | RS |
RSD-60 Series 60 W 18 to 72 Vin 12 Vout 5 A Enclosed Railway DC/DC Converter | Future Electronics |
Module DC-DC 1-OUT 12V 5A 60W | Avnet America |
DC-DC Converter, Railway, 60W, 18-72Vin, 12Vout, 5A, RSD-60 Series | MEAN WELL RSD-60L-12 | RS Americas |
18-72VDC O/P +12V5A | TTI Europe |
Where can I find additional details, specifications and documents for a RSD-60L-12?
Additional datasheets, footprints and schematics for RSD-60L-12 are listed on our Part Details page. You can also find images and similar parts to RSD-60L-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSD-60L-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSD-60L-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSD-60L-12 fall under?
The RSD-60L-12 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RSD-60L-12 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSD-60L-12 you can contact the distributor directly for product support, shipping queries etc.
Is the RSD-60L-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RSD-60L-12 have stock available?
Authorised distributors including Schukat Electronic, Sager, Newark Electronics, Jameco Electronics and element14 have stock available or on a lead time for RSD-60L-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSD-60L-12 often in real-time on the comparison pages.
What if I can't find stock of RSD-60L-12?
You can fill out our help required form which you can use to request a quote for RSD-60L-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.