Status: | Unknown |
---|---|
Series: | RSD-60 Series |
RoHS: | Unknown |
Prices starting from US$36.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$49.45
|
36
in stock
|
Buy Now | |
Jameco Electronics
from US$38.80
|
335
in stock
|
Buy Now | |
Schukat Electronic
from US$37.22
|
162
in stock
|
Buy Now | |
Distrelec
from US$36.20
|
50
in stock
|
Buy Now | |
element14
from US$43.03
|
31
in stock
|
Buy Now | |
Farnell
from US$53.44
|
31
in stock
|
Buy Now | |
Newark Electronics
from US$40.06
|
-
|
Buy Now | |
Avnet America
from US$52.00
|
-
|
Buy Now | |
RS Americas
from US$38.83
|
-
|
Buy Now | |
TTI Europe
from US$40.57
|
-
|
Buy Now | |
Sager
from US$37.63
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 60W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 12A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RSD-60 Series |
Input Voltage DC Min | 9V |
Input Voltage DC Max | 36V |
DC / DC Converter Mounting | Panel |
DC / DC Converter Output Type | Fixed |
SVHC | No SVHC (07-Jul-2017) |
Approvals & Standards | EN |
Blank Blank | Jameco Electronics |
DC/DC-Conv 9-36V:5V 12A 60W | Schukat Electronic |
MEAN WELL DC/DC Converter, Railway, 60W, 5V, 12A | Distrelec |
DC/DC Converter Isolated 5V 60W | RS |
DC-DC CONVERTER, 5V, 6A | element14 |
Dc-Dc Converter, 5V, 12A | Newark Electronics |
Module DC-DC 1-OUT 5V 12A 60W | Avnet America |
DC-DC Converter, Railway, 60W, 9-36Vin, 5Vout, 12A, RSD-60 Series | MEAN WELL RSD-60G-5 | RS Americas |
9-36VDC O/P +5V12A | TTI Europe |
Isolated DC/DC Converters - Chassis Mount 60W 9-36Vin 5Vout 12A Railway | Sager |
Where can I find additional details, specifications and documents for a RSD-60G-5?
Additional datasheets, footprints and schematics for RSD-60G-5 are listed on our Part Details page. You can also find images and similar parts to RSD-60G-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSD-60G-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSD-60G-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSD-60G-5 fall under?
The RSD-60G-5 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RSD-60G-5 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSD-60G-5 you can contact the distributor directly for product support, shipping queries etc.
Is the RSD-60G-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RSD-60G-5 have stock available?
Authorised distributors including Jameco Electronics, Schukat Electronic, Distrelec, RS and element14 have stock available or on a lead time for RSD-60G-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSD-60G-5 often in real-time on the comparison pages.
What if I can't find stock of RSD-60G-5?
You can fill out our help required form which you can use to request a quote for RSD-60G-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.