Status: | Unknown |
---|---|
Series: | RSD-30 Series |
RoHS: | Unknown |
Prices starting from US$27.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$38.81
|
30
in stock
|
Buy Now | |
Schukat Electronic
from US$29.31
|
306
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$29.31
|
42
in stock
|
Buy Now | |
element14
from US$39.33
|
10
in stock
|
Buy Now | |
Farnell
from US$41.93
|
10
in stock
|
Buy Now | |
Chip One Stop
from US$27.20
|
8
in stock
|
Buy Now | |
RS Americas
from US$32.71
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$35.29
|
-
|
Buy Now | |
Future Electronics
from US$33.40
|
-
|
Buy Now | |
Avnet America
from US$40.80
|
-
|
Buy Now | |
Jameco Electronics
from US$30.40
|
-
|
Buy Now | |
Distrelec
from US$28.43
|
-
|
Buy Now | |
TTI Europe
from US$31.72
|
-
|
Buy Now | |
Sager
from US$29.57
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 30W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 1.25A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RSD-30 Series |
Input Voltage DC Min | 18V |
Input Voltage DC Max | 72V |
DC / DC Converter Mounting | Panel |
DC / DC Converter Output Type | Fixed |
SVHC | No SVHC (07-Jul-2017) |
Approvals & Standards | EN |
DC/DC-Conv 18-72V:24V 1,25A 30W | Schukat Electronic |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC Converter Isolated 24V 30W | RS |
DC-DC CONVERTER, 24V, 1.25A | element14 |
18-72VDC O/P +24V1.25A | RS Americas |
Dc-Dc Converter, 24V, 1.25A | Newark Electronics |
RSD-30 Series 30 W 18 to 72 Vin 24 Vout 1.25 A Isolated DC/DC Converter | Future Electronics |
Module DC-DC 1-OUT 24V 1.25A 30W | Avnet America |
Blank Blank | Jameco Electronics |
MEAN WELL DC/DC Converter, Railway, 30W, 24V, 1.25A | Distrelec |
DC/DC 30W 24V 1.25A | TTI Europe |
Isolated DC/DC Converters - Chassis Mount 30W 18-72Vin 24Vout 1.25A Railway | Sager |
Where can I find additional details, specifications and documents for a RSD-30L-24?
Additional datasheets, footprints and schematics for RSD-30L-24 are listed on our Part Details page. You can also find images and similar parts to RSD-30L-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSD-30L-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSD-30L-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSD-30L-24 fall under?
The RSD-30L-24 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RSD-30L-24 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSD-30L-24 you can contact the distributor directly for product support, shipping queries etc.
Is the RSD-30L-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RSD-30L-24 have stock available?
Authorised distributors including Schukat Electronic, Transfer Multisort Elektronik, RS, element14 and Farnell have stock available or on a lead time for RSD-30L-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSD-30L-24 often in real-time on the comparison pages.
What if I can't find stock of RSD-30L-24?
You can fill out our help required form which you can use to request a quote for RSD-30L-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.