Status: | Unknown |
---|---|
Series: | RSD-30 Series |
RoHS: | Unknown |
Prices starting from US$25.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$38.81
|
66
in stock
|
Buy Now | |
element14
from US$34.17
|
96
in stock
|
Buy Now | |
Farnell
from US$36.07
|
96
in stock
|
Buy Now | |
Schukat Electronic
from US$29.31
|
13
in stock
|
Buy Now | |
Chip One Stop
from US$25.80
|
10
in stock
|
Buy Now | |
Conrad
from US$55.61
|
7
in stock
|
Buy Now | |
Distrelec
from US$30.22
|
6
in stock
|
Buy Now | |
RS Americas
from US$32.71
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$35.29
|
-
|
Buy Now | |
Future Electronics
from US$33.40
|
-
|
Buy Now | |
Avnet America
from US$40.80
|
-
|
Buy Now | |
Jameco Electronics
from US$30.40
|
-
|
Buy Now | |
TTI Europe
from US$31.72
|
-
|
Buy Now | |
Sager
from US$29.57
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 30W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 1.25A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RSD-30 Series |
Input Voltage DC Min | 40V |
Input Voltage DC Max | 160V |
DC / DC Converter Mounting | Panel |
DC / DC Converter Output Type | Fixed |
SVHC | No SVHC (07-Jul-2017) |
Approvals & Standards | EN |
DC-DC CONVERTER, 24V, 1.25A | element14 |
DC/DC Converter Isolated 24V 30W | RS |
DC/DC-Conv 40-160V:24V 1,25A 30W | Schukat Electronic |
To expand the product line of closed DC/DC converters, MEAN WELL offers RSD power supplies that meet a variety of different automotive application requirements, now in 30 watt output. The RSD-30 series is characterized by a wide 4:1 input voltage range. The RSD series power supplies offer 4000VDC input/output isolation, 5G vibration damping, an operating temperature range of -40 to +70°C and a low 1U profile (25mm). In addition, they are equipped with built-in constant current limitation and protection functions against overload, short-circuit, overvoltage and reverse polarity.With its highly efficient circuit design, THE MEAN WELL RSD series have an efficiency of up to 93%. All RSD converters are semi-encapsulated and can operate without forced cooling at ambient temperatures between -40°C to +70°C, making them suitable for harsh environments with high or low temperatures, dust and moisture.Mean WELL RSD converters are designed to meet ITE standards (IEC60950-1 and EN55032) and rail standards (EN50155, EN45545-2 and IEC60571) to suit all types of vehicle applications, including railway, subway, bus, recreational, ship, etc. for two-stage insulation, voltage stability and industrial applications such as safety systems, DC-UPS systems and telecommunications equipment, The MEAN WELL converters of the RSD series also perfectly meet the requirements.This text is machine translated. | Conrad |
MEAN WELL DC/DC Converter 40 ... 160V 24V Fixed 30W | Distrelec |
40-160VDC O/P +24V1.25A | RS Americas |
Dc-Dc Converter, 24V, 1.25A | Newark Electronics |
RSD-30 Series 30 W 40 to 160 Vin 24 Vout 1.25 A Isolated DC/DC Converter | Future Electronics |
Module DC-DC 1-OUT 24V 1.25A 30W | Avnet America |
Blank Blank | Jameco Electronics |
Isolated DC/DC Converters - Chassis Mount 30W 40-160Vin 24Vout 1.25A Railway | Sager |
Where can I find additional details, specifications and documents for a RSD-30H-24?
Additional datasheets, footprints and schematics for RSD-30H-24 are listed on our Part Details page. You can also find images and similar parts to RSD-30H-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSD-30H-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSD-30H-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSD-30H-24 fall under?
The RSD-30H-24 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RSD-30H-24 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSD-30H-24 you can contact the distributor directly for product support, shipping queries etc.
Is the RSD-30H-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RSD-30H-24 have stock available?
Authorised distributors including element14, Farnell, RS, Schukat Electronic and Chip One Stop have stock available or on a lead time for RSD-30H-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSD-30H-24 often in real-time on the comparison pages.
What if I can't find stock of RSD-30H-24?
You can fill out our help required form which you can use to request a quote for RSD-30H-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.