Status: | Unknown |
---|---|
Series: | RSD-30 Series |
RoHS: | Unknown |
Prices starting from US$29.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$38.81
|
4
in stock
|
Buy Now | |
Schukat Electronic
from US$29.30
|
19
in stock
|
Buy Now | |
Jameco Electronics
from US$30.40
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$32.97
|
7
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$29.30
|
5
in stock
|
Buy Now | |
RS Americas
from US$32.71
|
3
in stock
|
Buy Now | |
Avnet America
from US$40.80
|
-
|
Buy Now | |
element14
from US$33.13
|
-
|
Buy Now | |
TTI Europe
from US$33.65
|
-
|
Buy Now | |
Sager
from US$29.57
|
-
|
Buy Now | |
Farnell
from US$41.10
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 20W |
Output Voltage - Output 1 | 3.3V |
Output Current - Output 1 | 6A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RSD-30 Series |
Input Voltage DC Min | 9V |
Input Voltage DC Max | 36V |
DC / DC Converter Mounting | Panel |
DC / DC Converter Output Type | Fixed |
SVHC | No SVHC (07-Jul-2017) |
Approvals & Standards | EN |
DC/DC-Conv 9-36V:3,3V 6A 20W | Schukat Electronic |
Blank Blank | Jameco Electronics |
Dc-Dc Converter, 3.3V, 6A | Newark Electronics |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC Converter Isolated 3.3V 19.8W | RS |
9-36VDC O/P +3.3V6A | MEAN WELL RSD-30G-3.3 | RS Americas |
Module DC-DC 1-OUT 3.3V 6A 19.8W | Avnet America |
DC-DC CONVERTER, 3.3V, 6A | element14 |
9-36VDC O/P +3.3V6A | TTI Europe |
Isolated DC/DC Converters - Chassis Mount 19.8W 9-36Vin 3.3V 6A Railway | Sager |
Where can I find additional details, specifications and documents for a RSD-30G-3.3?
Additional datasheets, footprints and schematics for RSD-30G-3.3 are listed on our Part Details page. You can also find images and similar parts to RSD-30G-3.3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSD-30G-3.3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSD-30G-3.3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSD-30G-3.3 fall under?
The RSD-30G-3.3 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RSD-30G-3.3 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSD-30G-3.3 you can contact the distributor directly for product support, shipping queries etc.
Is the RSD-30G-3.3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RSD-30G-3.3 have stock available?
Authorised distributors including Schukat Electronic, Jameco Electronics, Newark Electronics, Transfer Multisort Elektronik and RS have stock available or on a lead time for RSD-30G-3.3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSD-30G-3.3 often in real-time on the comparison pages.
What if I can't find stock of RSD-30G-3.3?
You can fill out our help required form which you can use to request a quote for RSD-30G-3.3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.